EN
  • EN
  • DE
  • IT

DS26303L-120+

Part No DS26303L-120+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description 3.3V, E1/T1/J1, Short-Haul, Octal Line Interface Unit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 8
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 250mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 144-LQFP Exposed Pad
Manufacturer Package 144-LQFP-EP (20x20)
Win Source Part Number 1169177-DS26303L-120+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name DS26303
Introduction Date July 22, 2005
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DS26303L-120+ CAD Model

Description

The DS26303L-120+ is a state-of-the-art, high-performance, low-power octal E1/T1/J1 short-haul transceiver designed by Maxim Integrated. It is an ideal solution for telecommunications equipment manufacturers who require a reliable and flexible interface for their systems. This product is well-suited for applications such as wireless base stations, digital cross-connects, routers, and other network infrastructure equipment that require multiple E1/T1/J1 connections.

Key Features

  • Multi-Protocol Support: The DS26303L-120+ supports E1, T1, and J1 protocols, making it a versatile choice for various telecommunication standards around the world.
  • High Channel Density: As an octal transceiver, it integrates eight complete E1/T1/J1 transceivers into a single package, reducing board space and simplifying design.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power operation mode that significantly reduces power consumption without sacrificing performance.
  • Integrated Jitter Attenuator: The built-in jitter attenuator helps to maintain signal integrity, ensuring high-quality communications even in challenging environments.
  • Programmable Features: It includes a wide range of programmable functions, such as line build-out settings, allowing for fine-tuning to meet specific application requirements.
  • Robust Diagnostics: Comprehensive diagnostic capabilities, including loopback and performance monitoring, facilitate easier maintenance and troubleshooting.

Technical Specifications

Parameter Value Supply Voltage 3.3V ±5% Operating Temperature Range -40°C to +85°C Data Rate Up to 2.048 Mbps (E1), 1.544 Mbps (T1) Package Type 100-pin LQFP Compliance Meets or exceeds ITU-T G.703, ANSI T1.102, and other relevant standards

Overall, the DS26303L-120+ from Maxim Integrated is a powerful and reliable component for telecommunications applications where multiple E1/T1/J1 interfaces are required. Its combination of high channel density, low power consumption, and advanced features make it an excellent choice for system designers looking to optimize their network equipment.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 16QFN
Lowest to $1.3312
Rohm Semiconductor
Pulse / tone dialer for telephone set
Lowest to $8.3321
Supertex, Inc
Electronic Telephone Line Switch
Lowest to $39.3099
PMC-Sierra
ENHANCED TT1™ SWITCH FABRIC
Need more? Email Us
Mitel Networks Corporation
CMOS ST-BUS™ FAMILY Enhanced Digital Switch
Lowest to $2.2599
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $4.5545
Rohm Semiconductor
Sound Generator for Cellular Phone
Lowest to $2.3737
Siemens
ICs for Communications
Need more? Email Us
Maxim Integrated
IC PLC MODEM OFDM BASED 64-LQFP
Lowest to $91.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess