The AD736AQ is a high-precision, low-power True RMS-to-DC converter that delivers a high level of accuracy and versatility. Manufactured by Analog Devices Inc., this integrated circuit is designed to convert complex AC input signals into their true root-mean-square value, which can then be easily measured, displayed, or used for further processing.
Key Features:
- High Accuracy: The AD736AQ offers excellent accuracy over a wide range of input waveforms, including variable duty cycles and crest factors up to 6.
- Low Power Consumption: With its low power design, it is ideal for battery-powered instruments and other portable devices.
- Wide Bandwidth: Capable of measuring signals with frequencies up to 1 MHz, this converter is suitable for a broad range of applications.
- Flexible Power Supply: It operates on a single supply of 5 V to 30 V or dual supplies of ±2.5 V to ±15 V.
Applications:
- Electronic instrumentation
- Energy management systems
- Signal processing
- Industrial controls
- AC power monitoring
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (Single) |
5 V to 30 V |
| Supply Voltage (Dual) |
±2.5 V to ±15 V |
| Input Frequency Range |
DC to 1 MHz |
| Package |
8-Pin PDIP |
| Operating Temperature Range |
-40°C to +85°C |
The AD736AQ is available in an 8-pin PDIP (Plastic Dual In-line Package), which makes it easy to integrate into a wide variety of systems. With its robust design and reliable performance, this true RMS-to-DC converter is an excellent choice for precision signal processing and measurement in industrial and commercial applications.