EN
  • EN
  • DE

202K111-25-01-0

Part No 202K111-25-01-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description BOOT MOLDED WITH LIP / Heat Shrink Tubing ST Elastomer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Type Boot
Shell Size - Insert 11
Features Fluid Resistant, Lip
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 0.670" (17.02mm)
Large Diameter Recovered 0.272" (6.91mm)
Small Diameter Supplied 0.670" (17.02mm)
Small Diameter Recovered 0.118" (3.00mm)
Large Recovered Length 0.551" (14.00mm)
Small Recovered Length 0.425" (10.80mm)
Total Length Recovered 1.140" (28.96mm)
Win Source Part Number 796201-202K111-25-01-0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 202K111-25-01-0
Introduction Date March 22, 2011
ECCN EAR99
Country of Origin Czech Republic, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 202K111-25-01-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 796201-202K111-25-01-0 is a black boot from TE Connectivity.

  • Features: Fluid-Resistant, Lip
  • Series: Cables, Wires - Management
  • Introduction Date: March 22, 2011
  • Shell Size - Insert: 11
  • Large Diameter Supplied: 0.670" (17.02mm)
  • Large Diameter Recovered: 0.272" (6.91mm)
  • Small Diameter Supplied: 0.670" (17.02mm)
  • Small Diameter Recovered: 0.118" (3.00mm)
  • Large Recovered Length: 0.551" (14.00mm)
  • Small Recovered Length: 0.425" (10.80mm)
  • Total Length Recovered: 1.140" (28.96mm)
  • Material: Elastomer, Semi-Rigid
  • Halogen-Free: No
  • Popularity: High
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ12 BLK
Need more? Email Us
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT Y SZ23 BLK
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 90DEG SZ12
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1695 $65.8475
11+ $10.8059 $118.8649
17+ $10.4682 $177.9594
23+ $10.1305 $233.0015
30+ $9.7928 $293.7840
40+ $8.7798 $351.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess