EN
  • EN
  • DE

AD8436ACPZ-R7

Part No AD8436ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Operating Supply Current 325μA
Operating Supply Voltage ±2.4 V ~ 18 V, 4.8 V ~ 36 V
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1138578-AD8436ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8436ACPZ-R7 CAD Model

Description

AD8436ACPZ-R7: True RMS-to-DC Converter from Analog Devices Inc.

The AD8436ACPZ-R7 is a high-precision, low-power, true RMS-to-DC converter that delivers a high level of accuracy and versatility. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this integrated circuit is designed to provide true RMS calculations over a wide bandwidth and dynamic range. It is ideal for a variety of applications including precision instrumentation, power management systems, and audio signal processing.

Key Features

  • Wide Bandwidth: The AD8436ACPZ-R7 operates over a wide frequency range, making it suitable for accurately measuring complex waveforms, including those with significant harmonic content.
  • High Accuracy: With its precision design, the device ensures accurate RMS calculations, providing reliable data for critical applications.
  • Low Power Consumption: This component is optimized for low power operation, which is essential for battery-powered devices and energy-efficient systems.
  • Flexible Supply Voltage: It operates from a single supply voltage, allowing for easy integration into a range of electronic circuits.
  • Dual-mode Operation: The AD8436ACPZ-R7 can be configured for either AC or DC coupling, providing versatility in signal measurement.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it requires minimal board space, which is beneficial for space-constrained applications.

Applications

  • Audio equipment
  • Power quality monitoring
  • Test and measurement instruments
  • Industrial control systems
  • Signal processing

The AD8436ACPZ-R7's robust design ensures stable and reliable performance even in harsh industrial environments. Its ability to deliver accurate RMS values irrespective of waveform shape makes it an indispensable component for systems requiring precise power and signal analysis.

As a product of Analog Devices Inc., the AD8436ACPZ-R7 benefits from the company's commitment to high-quality manufacturing and technical support. Engineers and designers choosing this RMS-to-DC converter can expect a high-performing component that will enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $17.6866
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter
Lowest to $0.0347
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4965 $65.9860
8+ $13.5356 $108.2848
12+ $13.1126 $157.3512
16+ $12.6896 $203.0336
21+ $12.2666 $257.5986
28+ $10.9977 $307.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess