EN
  • EN
  • DE

AD637JRZ-RL

Part No AD637JRZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description High Precision, Wideband RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Operating Supply Current 2.2mA
Operating Supply Voltage ±3 V ~ 18 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1136696-AD637JRZ-RL
Manufacturer Homepage www.analog.com
Family Name AD637
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD637JRZ-RL CAD Model

Description

AD637JRZ-RL - High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637JRZ-RL from Analog Devices Inc. is a state-of-the-art root-mean-square (RMS) to direct current (DC) converter that offers unparalleled accuracy and bandwidth. This integrated circuit is designed to provide precise RMS calculations over a wide frequency range, making it an ideal choice for a variety of applications including audio processing, signal conditioning, and industrial control systems.

Key Features:

  • Wide Bandwidth: The AD637JRZ-RL boasts a bandwidth of 8 MHz when configured for a crest factor of 1 and 600 kHz at a crest factor of 3, allowing it to handle a wide range of input frequencies.
  • High Accuracy: With a maximum error of 0.2% of full scale for input frequencies up to 100 kHz, this device ensures precise RMS measurements for both sinusoidal and complex waveforms.
  • Low Power Consumption: This component is optimized for low power operation, making it suitable for battery-powered devices and energy-conscious applications.
  • Flexible Power Supply: The AD637JRZ-RL operates with a dual supply voltage ranging from ±5 V to ±15 V or a single supply of 5 V to 36 V, offering flexibility in system design.
  • Output Voltage: Its linear output voltage ranges from 0 V to an adjustable full-scale level of up to 7 V above ground, providing a wide dynamic range.

Applications:

  • Audio signal processing
  • Power measurement
  • Signal conditioning
  • Industrial controls
  • Waveform analysis

The AD637JRZ-RL is housed in a robust 16-lead SOIC package, making it easy to integrate into various circuit designs. Its reliability and performance are backed by Analog Devices Inc.'s reputation for high-quality semiconductor products. With its comprehensive set of features, the AD637JRZ-RL is a versatile component that enhances the precision and efficiency of RMS-to-DC conversion in a multitude of electronic systems.

Whether you're developing sophisticated audio equipment, precision power management systems, or advanced industrial instrumentation, the AD637JRZ-RL provides a reliable and accurate solution for your RMS-to-DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Linear Technology
Precision Extended Bandwidth, RMS-to-DC Converter | IC CONVERTER RMS-DC PREC 8MSOP
Lowest to $10.4458
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $167.9105
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-DIP
Lowest to $24.2684
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 20CLCC
Lowest to $781.9549

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6866 $53.0598
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess