EN
  • EN
  • DE

B59907A0120A062

Part No B59907A0120A062
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 400V 12MA 1210 / Ceramic PTC Resettable Fuse 400V 12 mA Ih Surface Mount 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Other Part Number B59907A120A62,495-75886-6,495-75886-2,B59907A120A62-ND,B59907A 120A 62,495-75886-1
Standard Package 2,000
Win Source Part Number 1334800-B59907A0120A062
HTSUS 8533.40.8070
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
RoHS Status ROHS3 Compliant
Thickness (Max) 0.071" (1.80mm)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Case / Package 1210 (3225 Metric)
Mounting Surface Mount
Ratings AEC-Q200
Temperature Range - Operating -40°C ~ 125°C
Resistance - Post Trip (R1) (Max) 1.5 kOhms
Resistance - Initial (Ri) (Min) 640 Ohms
Current - Trip (It) 22 mA
Current - Hold (Ih) (Max) 12 mA
Current - Max 150 mA
Voltage - Max 400V
Type Ceramic
Packaging Reel - TR
Manufacturer EPCOS - TDK Electronics
Category Circuit Protection>PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian B59907A0120A062 CAD Model

Description

The EPCOS - TDK Electronics B59907A0120A062 is a ceramic PTC resettable fuse with a voltage rating of 400V and a current rating of 150 mA.

  • Voltage Rating: 400V
  • Current Rating: 150 mA
  • Mounting Type: Surface Mount
  • Package/Case: 1210 (3225 Metric)
  • Resistance - Initial (Ri) (min): 640 Ohms
  • Resistance - Post-Trip (R1) (max): 1.5 kOhms
  • Maximum Thickness: 0.071" (1.80mm)
  • Size/Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • AEC-Q200 Rated: Yes
  • Operating Temperature: -40 °C to 125 °C
  • HTSUS Code: 8533.40.8070
  • ECCN: EAR99
  • RoHS3 Compliant: Yes
  • Approval Agency: None

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 24V 1.1A 1812
Lowest to $0.2620
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess