EN
  • EN
  • DE

UCC27284QDQ1

Part No UCC27284QDQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 1.3V, 1.9V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC27284QDQ1TR
Standard Package 75
Win Source Part Number 971018-UCC27284QDQ1
Ultra Librarian 3D Model Ultra Librarian UCC27284QDQ1 CAD Model

Description

Product Overview: UCC27284QDQ1 from Texas Instruments

The UCC27284QDQ1 is a robust, automotive-qualified half-bridge driver designed by Texas Instruments, specifically engineered to deliver high-performance and reliability for a wide range of automotive and industrial applications. This device is part of TI's extensive portfolio of power management integrated circuits and is optimized for efficient driving of power MOSFETs and IGBTs.

Key Features:

  • High Current Driving Capability: The UCC27284QDQ1 is capable of sourcing and sinking high peak current, up to 3A/4A respectively, making it suitable for high-power applications.
  • Wide Supply Voltage Range: With an operating range from 4.5V to 18V, this driver accommodates a variety of supply voltages, ensuring versatility across different systems.
  • Robust Outputs: The outputs are designed to be resistant against negative voltage transients, a common occurrence in harsh automotive environments, enhancing the device's reliability.
  • Extended Temperature Range: The device is qualified for automotive applications, with an operational temperature range from -40°C to 140°C, ensuring performance under extreme conditions.
  • Cross-Conduction Prevention: It incorporates a programmable dead-time to prevent cross-conduction and shoot-through in the half-bridge, which is critical for the longevity and safety of power electronics.

Applications:

  • Automotive Powertrain Systems
  • Electric Power Steering
  • DC to DC Converters
  • Start-Stop Systems
  • Hybrid and Electric Vehicle Power Management

Quality and Reliability:

The UCC27284QDQ1 is AEC-Q100 qualified, reflecting its compliance with stringent automotive reliability standards. Texas Instruments' commitment to quality ensures that this driver is manufactured to meet high industry benchmarks for performance and longevity.

Package and Availability:

Offered in a compact 12-pin VSON package, the UCC27284QDQ1 is designed for space-constrained applications. Its availability in tape and reel packaging makes it suitable for high-volume manufacturing processes.

Overall, the UCC27284QDQ1 from Texas Instruments is an exemplary choice for designers seeking a high-performance, reliable, and versatile half-bridge driver for their automotive or industrial power management solutions.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4216 $50.8536
51+ $1.9869 $101.3319
78+ $1.9248 $150.1344
108+ $1.8628 $201.1824
139+ $1.8007 $250.2973
186+ $1.6144 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess