EN
  • EN
  • DE

AD693AQ

Part No AD693AQ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSMITTER 4-20MA 20-CDIP / Sensor and Detector Interface 36V 3-Wire Interface 20-Pin CDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 20-CDIP
Win Source Part Number 085409-AD693AQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD693
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD693AQ CAD Model

Description

The AD693AQ from Analog Devices Inc. is a state-of-the-art loop-powered 4-20 mA sensor transmitter that integrates a precision instrumentation amplifier (IA) and a voltage-to-current converter on a single monolithic chip. This advanced device is designed to condition and transmit analog signals over long distances where noise immunity and signal integrity are critical requirements.

Key Features

  • Loop-Powered Operation: The AD693AQ can operate on supply voltages as low as 10 V and up to 36 V, making it ideal for 4-20 mA current loop systems.
  • High Accuracy: With a nonlinearity specification of less than ±0.01%, the AD693AQ ensures precise signal conditioning for critical applications.
  • Wide Input Range: The device can accept differential input signals in the range of ±10 mV to ±1 V, providing flexibility for various sensor types.
  • Burnout Current Detection: The transmitter includes a burnout current feature that detects sensor failures or disconnections, enhancing system reliability.
  • Temperature Compensation: The AD693AQ offers excellent temperature stability, thanks to its built-in temperature compensation circuitry.
  • Rugged Construction: Encased in a robust package, the AD693AQ is designed to withstand harsh industrial environments.

Applications

The AD693AQ is an ideal choice for a wide array of industrial and process control applications. It is particularly suited for:

  • 4-20 mA current loop systems in industrial environments
  • Remote industrial sensors and transducers
  • Process control systems
  • Data acquisition systems
  • Factory automation systems

Technical Specifications

Parameter Value
Supply Voltage 10 V to 36 V
Input Signal Range ±10 mV to ±1 V
Nonlinearity < ±0.01%
Package 16-lead Cerdip (Q)

For detailed technical specifications, application notes, and support, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess