EN
  • EN
  • DE

MXB7846EUE+

Part No MXB7846EUE+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CNTRLR TOUCH RES 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Analog
Output Type Digital
Operating Supply Current 950μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1081452-MXB7846EUE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXB7846EUE+ CAD Model

Description

The Maxim Integrated MXB7846EUE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers an exceptional balance between speed and power consumption. Designed with precision and reliability in mind, this ADC is an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features:

  • High Resolution: With a 12-bit resolution, the MXB7846EUE+ provides detailed and accurate analog signal conversion, ensuring that even the smallest signal variations are captured.
  • Sampling Rate: The device boasts a fast sampling rate, allowing for real-time data processing and responsive system behavior.
  • Low Power Consumption: This ADC is designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power availability is a concern.
  • Wide Input Range: The MXB7846EUE+ accommodates a broad range of input signals, giving designers the flexibility to work with various sensors and input sources.
  • Multiple Operating Modes: It features several operating modes, including a power-down mode for additional power savings when the ADC is not in active use.
  • Interface Options: The device includes a user-friendly digital interface for easy integration with microcontrollers and other digital systems.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

The MXB7846EUE+ from Maxim Integrated represents a blend of performance, power efficiency, and versatility, making it a top choice for engineers and designers looking to enhance their systems with a reliable ADC solution. Its compact form factor also ensures that it fits seamlessly into space-constrained applications without compromising on functionality.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3446 $58.7568
20+ $6.0268 $120.5360
30+ $5.8385 $175.1550
41+ $5.6491 $231.6131
53+ $5.4608 $289.4224
71+ $4.8960 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess