The TDA8020HL/C1,118 is a high-performance, dual-slot smart card interface integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced IC is engineered to facilitate secure and efficient communication between smart cards and electronic devices, such as point-of-sale (POS) terminals, set-top boxes, and access control systems.
Key Features
- Dual Smart Card Interface: Supports two smart cards simultaneously, allowing for flexible and complex operations.
- ISO/IEC 7816 Compliant: Fully complies with the ISO/IEC 7816 standard, ensuring compatibility with a wide range of smart cards.
- Low Power Consumption: Optimized for energy efficiency, which is crucial for battery-powered devices.
- Card Protection Features: Includes short-circuit protection, overcurrent protection, and ESD protection, safeguarding both the smart cards and the interface.
- Programmable Current Limiting: The IC allows for programmable current limits for each card slot, providing additional flexibility and protection.
- Automatic Activation and Deactivation Sequences: Simplifies the control logic required for smart card operations.
- Wide Operating Temperature Range: Suitable for use in various environments with a temperature range from -40°C to +85°C.
Applications
The TDA8020HL/C1,118 is a versatile IC that can be used in a variety of applications where secure data transactions are required. It is ideal for:
- Banking and Payment Systems
- Telecommunication Systems
- Identification and Access Control Systems
- Public Transport Ticketing Systems
- Medical Equipment Authentication
Technical Specifications
The TDA8020HL/C1,118 operates with a supply voltage range of 2.7V to 6.0V, and it is available in an LQFP32 package. Its advanced technical features and robust design make it a reliable choice for developers and manufacturers who require a secure interface for smart card transactions.
Manufacturer Information
NXP Semiconductors is a leading technology company known for its innovative and high-quality semiconductor solutions. The TDA8020HL/C1,118 reflects NXP's commitment to providing advanced products that meet the needs of the ever-evolving electronics industry.