EN
  • EN
  • DE
  • IT

DMN1006UCA6-7

Part No DMN1006UCA6-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2 N-CHANNEL X3-DSN2718-6 / N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Vgs(th) (Maximum) at Id 1.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 35.2nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds 2360pF at 6V
Power - Max 2.4W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package X3-DSN2718-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803748-DMN1006UCA6-7
Ultra Librarian 3D Model Ultra Librarian DMN1006UCA6-7 CAD Model

Description

DMN1006UCA6-7 Dual N-Channel Enhancement Mode Field Effect Transistor

The DMN1006UCA6-7 is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is engineered to deliver efficient power control and switching functionalities in a compact form factor, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low On-Resistance: The DMN1006UCA6-7 boasts a low on-resistance, which enhances its efficiency by minimizing conductive losses, thus making it suitable for high-efficiency power management systems.
  • Dual N-Channel MOSFET: This device integrates two N-Channel MOSFETs in a single package, providing design flexibility and saving space on the PCB.
  • High-Speed Switching: The transistor is capable of high-speed switching operations, which is crucial for applications requiring fast response times, such as power converters and motor controls.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower gate voltages, making it compatible with low-voltage logic signals.

Applications

  • Power Management
  • DC-DC Converters
  • Battery Powered Devices
  • Load/Power Switching
  • Motor Control Circuits

Product Specifications

The DMN1006UCA6-7 is encapsulated in a compact SOT-26 package, which is optimized for minimal footprint and maximum thermal performance. The MOSFET operates over a wide temperature range, ensuring reliability under varying environmental conditions. With continuous drain currents and a low gate charge, this MOSFET is designed for applications demanding high efficiency and power density.

Quality and Reliability

Diodes Incorporated has a reputation for producing high-quality semiconductor products, and the DMN1006UCA6-7 is no exception. It is fabricated with advanced technology for enhanced performance stability and is subjected to rigorous testing to ensure its reliability and longevity in demanding applications.

Overall, the DMN1006UCA6-7 from Diodes Incorporated is a versatile and reliable component for designers looking to optimize their power management systems with a dual N-Channel MOSFET solution.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,813 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess