EN
  • EN
  • DE

AD539SD

Part No AD539SD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 2-Quadrant
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number AD539
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553521-AD539SD
Ultra Librarian 3D Model Ultra Librarian AD539SD CAD Model

Description

The AD539SD from Analog Devices Inc. is a versatile and high-performance dual analog signal processor that is designed to handle a wide range of signal processing tasks. This integrated circuit is a perfect solution for applications requiring accurate and reliable processing of analog signals in both industrial and commercial environments.

Key Features:

  • Dual Channel: The device features two independent channels that can be configured for various signal processing functions, providing flexibility in handling multiple signals simultaneously.
  • Wide Dynamic Range: With an exceptional dynamic range, the AD539SD ensures low distortion and high linearity, making it suitable for audio processing, instrumentation, and other precision applications.
  • High Bandwidth: The device offers a high bandwidth, which allows it to process high-frequency signals with minimal phase distortion, ensuring signal integrity is maintained throughout the processing chain.
  • Linear Multiplier: Each channel includes a precise linear multiplier that enables accurate amplitude modulation, mixing, and other multiplication-based operations.
  • Voltage-Controlled Amplifier: The built-in voltage-controlled amplifier (VCA) provides excellent control over signal gain, which is essential for dynamic range compression, level adjustment, and automated mixing applications.
  • Low Noise: The AD539SD boasts low noise performance, which is critical in applications where signal purity is paramount, such as in medical equipment or high-fidelity audio systems.

Applications:

  • Professional Audio Equipment
  • Instrumentation and Measurement Systems
  • Analog Computing
  • Communication Systems
  • Control Systems

The AD539SD is housed in a robust package that ensures reliable operation even under harsh conditions. Its dual-channel configuration and high precision make it an indispensable component for designers looking to create sophisticated analog signal processing systems. With its combination of features and performance, the AD539SD from Analog Devices Inc. stands out as a superior choice for a multitude of signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $97.8948
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Texas Instruments
Lowest to $17.4292

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess