Product Overview: AD633ANZ by Analog Devices Inc.
The AD633ANZ is a versatile and high-performance analog multiplier chip produced by the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to offer precision multiplication, division, and square rooting functionalities, making it an ideal choice for a wide array of applications including signal processing, automatic gain control, and voltage-controlled amplifiers.
Key Features:
- Four-Quadrant Multiplication: The AD633ANZ is capable of four-quadrant multiplication, allowing it to handle both positive and negative input voltages with ease.
- Low Power: With a typical power consumption of just 135 mW, the AD633ANZ is suitable for power-sensitive applications.
- High Accuracy: The device boasts a nonlinearity of 0.1% max for a ±10 V input, ensuring precise calculations and signal integrity.
- Wide Dynamic Range: The AD633ANZ operates effectively over a dynamic range of 20 V p-p, accommodating a broad spectrum of signal amplitudes.
- Flexible Supply Voltage: It can operate from a dual power supply of ±8 V to ±18 V or a single supply of up to 36 V.
Applications:
The AD633ANZ is engineered for versatility and can be employed in various demanding applications, including:
- Modems for amplitude and phase modulation/demodulation
- Audio processing for mixers and filters
- Analog computation for complex mathematical operations
- Signal conditioning circuits in data acquisition systems
- Function generation, such as producing sine waves
Product Specifications:
The AD633ANZ comes in an 8-pin PDIP package and is characterized for operation from 0°C to 70°C. It features a scale factor of 0.1 V/V, which simplifies circuit design by allowing for easy scaling of the output. Additionally, the device offers a high impedance differential X and Y inputs, as well as a high impedance summing input (Z), which provides added flexibility for complex signal computations.
In summary, the AD633ANZ from Analog Devices Inc. is a reliable and precise analog multiplier that delivers high performance for a multitude of electronic applications. Its combination of features, including low power consumption, high accuracy, and a wide dynamic range, make it a versatile choice for designers and engineers looking to implement analog multiplication and related functions in their systems.