The OP162DRM is a high-performance, single-supply operational amplifier from Analog Devices Inc., a leader in precision high-performance electronics. This op-amp is designed to meet the stringent requirements of today's high-speed signal processing applications while maintaining low power consumption and a small footprint.
Key Features
- Single-Supply Operation: The OP162DRM operates from a single supply voltage ranging from 3V to 12V, making it suitable for battery-powered applications and simplifying power supply design.
- High Speed: With a slew rate of 3 V/μs and a gain bandwidth product of 4 MHz, this op-amp can handle fast signals with ease, making it ideal for video, communications, and other high-speed systems.
- Rail-to-Rail Output: The output stage can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
- Low Input Bias Current: The OP162DRM features an input bias current of just 4 pA, which is critical for high-impedance sensor applications and precision integrators.
- Low Offset Voltage: A low input offset voltage of 1 mV max ensures accurate signal amplification without significant DC error.
- Compact Packaging: Available in the small SOIC-8 package, the OP162DRM saves valuable board space in dense designs.
Applications
The OP162DRM is versatile and can be used in a variety of applications, including:
- Photodiode amplification
- Test equipment
- Battery-powered instrumentation
- Filters and precision amplifiers
- Data acquisition systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability. The OP162DRM operational amplifier is built to the highest standards, ensuring consistent performance and durability in the field. It is a reliable choice for designers who require an op-amp that will perform consistently over time and under varying conditions.
Conclusion
In summary, the OP162DRM from Analog Devices Inc. is a high-speed, low-power operational amplifier that offers a blend of performance, efficiency, and size. Its rail-to-rail output and single-supply operation make it an excellent choice for modern electronic applications where space and power are at a premium.