EN
  • EN
  • DE

DAC1136

Part No DAC1136
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description HighR esoluti1o6n- a nd1 8-Bit Digital-to-AnaClongv efters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1166394-DAC1136
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1136 CAD Model

Description

The DAC1136 from Analog Devices Inc. is a high-precision digital-to-analog converter that offers exceptional performance and versatility for a wide range of applications. This advanced DAC component is designed to meet the rigorous demands of industrial, communication, and high-end consumer electronics where accurate digital-to-analog signal conversion is critical.

Key Features:

  • Precision Conversion: The DAC1136 provides high-resolution conversion with 16-bit accuracy, ensuring precise representation of digital input signals.
  • High-Speed Interface: With a fast serial interface, this DAC allows for rapid data transfer and seamless integration into existing digital systems.
  • Low Power Consumption: Engineered for efficiency, the DAC1136 maintains low power consumption, making it ideal for battery-powered devices and energy-conscious applications.
  • Flexible Voltage Ranges: The device supports a wide range of supply voltages, accommodating various use cases and system requirements.
  • Durable Design: Built to last, the DAC1136 is constructed with robust materials that ensure reliability and longevity, even in harsh operating conditions.

Applications:

The versatility of the DAC1136 allows it to be employed in numerous applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Digital Signal Processing (DSP)
  • High-resolution Audio Systems
  • Precision Instrumentation

Technical Specifications:

Parameter Value Resolution 16-bit Interface Type Serial Supply Voltage Varies (Refer to datasheet) Operating Temperature Specified Range (Refer to datasheet)

For engineers and designers looking for a reliable and high-performance digital-to-analog converter, the DAC1136 by Analog Devices Inc. stands out as an exceptional choice. Detailed technical specifications, application notes, and support resources are available on the Analog Devices website to assist with integration and deployment.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess