EN
  • EN
  • DE

AD633JRZ

Part No AD633JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER ANALOG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-SOIC
Win Source Part Number 086588-AD633JRZ
Family Name AD633
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Sensing & Instrumentation, Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian AD633JRZ CAD Model

Description

Product Overview: AD633JRZ - Analog Multiplier

The AD633JRZ is a low cost, high precision analog multiplier from Analog Devices Inc. It comes in a compact 8-pin SOIC package and is designed to deliver a wide range of dynamic analog signal processing capabilities. This versatile component is capable of performing a variety of mathematical operations, including multiplication, division, squaring, and square rooting of analog signals.

Key Features

  • 4-Quadrant Multiplication: The AD633JRZ can handle bipolar input ranges, allowing for both positive and negative voltage signals to be processed. This feature makes it suitable for audio signal processing, modulation/demodulation schemes, and other applications requiring product or ratio computations.
  • Low Power: With a typical power supply requirement of ±15 V, the device is engineered for low power consumption, which is ideal for battery-powered devices and energy-efficient systems.
  • High Accuracy: The AD633JRZ offers excellent accuracy without the need for external trimming, which simplifies circuit design and reduces the need for calibration in the field.
  • Wide Dynamic Range: It provides a dynamic range of 100 dB, facilitating a broad spectrum of signal amplitudes to be processed without significant distortion.
  • Easy to Use: The device is user-friendly, requiring minimal external components, which makes it a convenient choice for both simple and complex circuit designs.

Applications

The AD633JRZ is suitable for a variety of applications, including:

  • Audio signal processing
  • Video signal processing
  • Multiplicative noise reduction
  • Voltage-controlled amplifiers and filters
  • Phase angle measurement
  • Frequency doublers and mixers

With its robust design and high functionality, the AD633JRZ from Analog Devices Inc. is an excellent choice for engineers and designers looking to incorporate an analog multiplier into their electronic projects. Its combination of performance, versatility, and ease of use ensures that it can meet a wide range of application requirements.

For more information, technical specifications, and application support, users are encouraged to refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $51.7827
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.5821 $78.5821
2+ $64.4777 $128.9554
3+ $62.4627 $187.3881
4+ $60.4478 $241.7912
5+ $58.4329 $292.1645
6+ $52.3881 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess