EN
  • EN
  • DE

AD534JHZ

Part No AD534JHZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package TO-100-10 Metal Can
Supplier Device Package TO-100-10
Family Part Number AD534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136160-AD534JHZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD534JHZ CAD Model

Description

AD534JHZ - Analog Devices Inc.

AD534JHZ Product Image

The AD534JHZ is a high precision, laser-trimmed, monolithic operational amplifier integrated with a matched resistor network. Crafted by the renowned Analog Devices Inc., this product is designed to offer unparalleled accuracy and stability, making it an ideal choice for applications that demand a high degree of precision.

With its integrated four-resistor network, the AD534JHZ can perform accurate division, squaring, square rooting, and multiplication. This versatility allows it to be used in a wide array of applications, including analog computation, signal processing, and industrial automation systems. The precision of the resistor network, with a matching error of less than 0.01%, ensures that the AD534JHZ delivers consistent performance even in the most demanding of environments.

The device operates over a wide supply range, accommodating ±4.5 V to ±18 V, which makes it flexible for various power supply configurations. Furthermore, the AD534JHZ boasts a low total harmonic distortion (THD) of less than -90 dB, ensuring that the signal integrity is maintained throughout the processing. Its temperature range, specified from -55°C to +125°C, guarantees reliable operation across extreme conditions.

The AD534JHZ also features a high open-loop gain and a low offset voltage that contribute to its high accuracy. The device comes in a hermetically sealed package, which protects the internal circuits from environmental factors and enhances its long-term reliability.

For engineers and designers looking for a robust, high-fidelity analog multiplier/divider, the AD534JHZ from Analog Devices Inc. is a standout option. Its combination of precision, flexibility, and reliability makes it an excellent building block for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $10.6445
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1941 $81.1941
2+ $78.6568 $157.3136
3+ $76.1195 $228.3585
4+ $73.5821 $294.3284
5+ $65.9702 $329.8510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess