EN
  • EN
  • DE

DC566A-C

Part No DC566A-C
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR LTC6910-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Channels per IC 1 - Single
Amplifier Type Programmable Gain
Output Type Single-Ended, Rail-to-Rail
Slew Rate 16V/µs
Gain Bandwidth Product 11MHz
Current - Output / Channel 35mA
Current - Supply (Main IC) 3.5mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 10.5V, ±2.7V ~ 5.25V
Utilized IC / Part LTC6910-3
Contents Board(s)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571493-DC566A-C
Ultra Librarian 3D Model Ultra Librarian DC566A-C CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 2 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
MCP6C02 EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess