EN
  • EN
  • DE

AD633ARZ-R7

Part No AD633ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER ANALOG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Analog Multiplier
Number of Bits/Stages 4-Quadrant
Case / Package 8-SOIC
Win Source Part Number 008060-AD633ARZ-R7
Family Name AD633
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD633ARZ-R7 CAD Model

Description

Product Overview: AD633ARZ-R7 by Analog Devices Inc.

The AD633ARZ-R7 is a low cost, analog multiplier from the esteemed manufacturer Analog Devices Inc. Designed for a broad spectrum of applications, this high-performance component is encapsulated in a compact SOIC-8 package, making it suitable for space-constrained applications without sacrificing functionality or performance.

Key Features

  • Four-Quadrant Multiplication: The AD633ARZ-R7 is capable of performing four-quadrant multiplication, which means it can handle both positive and negative input voltages, providing versatility in various signal processing tasks.
  • High Accuracy: With inherent laser-trimmed accuracy, this multiplier delivers precise results, making it ideal for applications that require high fidelity and exact computations.
  • Low Power Consumption: The device operates with a low power requirement, which is crucial for portable and battery-powered devices where power efficiency is paramount.
  • Wide Dynamic Range: It offers a wide dynamic range, ensuring that the device can handle a variety of signal amplitudes without distortion or loss of signal integrity.
  • Easy to Use: The AD633ARZ-R7 is designed to be user-friendly, with minimal external components needed for operation, simplifying circuit design and reducing time to market.

Applications

The versatility of the AD633ARZ-R7 allows it to be used across numerous applications, including:

  • Signal processing
  • Waveform generation
  • Audio applications
  • Analog computation
  • Voltage-controlled amplifiers and filters
  • Phase detectors
  • Robotics

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the AD633ARZ-R7 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards set by the industry and is reliable for critical applications. The device's operational temperature range from -40°C to +85°C also guarantees performance across a wide range of environmental conditions.

Whether you're designing a sophisticated audio mixer, an intricate sensor interface, or a complex control system, the AD633ARZ-R7 provides the precision and reliability you need to ensure your product's success.

You May Also Be Interested in

Analog Devices Inc.
Low Cost Analog Multiplier
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $91.0209
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULTIPLIER MONO PREC 14-CDIP
Lowest to $50.4238
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Integrated Circuit Multiplier
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess