EN
  • EN
  • DE

AD5162BRMZ2.5

Part No AD5162BRMZ2.5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Position, SPI Digital Potentiometer | IC DGT POT 2.5KOHM 256TAP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 2.5k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance -20%, +55%
Temperature Coefficient 35 ppm/°C
Resistance - Wiper (Ohms) 160
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5162
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135901-AD5162BRMZ2.5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5162BRMZ2.5 CAD Model

Description

The AD5162BRMZ2.5 from Analog Devices Inc. is a precision digital potentiometer that offers a compact and versatile solution for applications requiring variable resistance settings. This device is part of the AD5162 series and provides a dual-channel configuration, allowing for simultaneous control of two separate resistors within a single package.

Key Features

  • Resistance Options: The AD5162BRMZ2.5 offers a resistance value of 2.5 kΩ, making it suitable for a wide range of applications.
  • Dual Channel: With two independent channels, users can control multiple resistance settings in a single circuit, enhancing design flexibility.
  • Nonvolatile Memory: The onboard nonvolatile memory allows the potentiometer to retain its resistance setting even after power is cycled, ensuring consistent performance.
  • Compact Size: Housed in a compact MSOP (Mini Small Outline Package), the AD5162BRMZ2.5 is ideal for space-constrained applications.
  • High Precision: This digital potentiometer provides excellent accuracy and stability, making it suitable for precision control tasks.
  • I²C Compatible: The device supports the I²C serial interface, allowing for easy integration with microcontrollers and other digital systems.

Applications

The AD5162BRMZ2.5 is an ideal choice for a variety of applications, including:

  • Adjustable power supplies
  • Automotive electronics
  • Portable device calibration
  • Audio/visual equipment
  • Industrial control systems

Product Specifications

Parameter Value Resistance 2.5 kΩ Channels 2 Interface I²C Package MSOP Memory Type Nonvolatile

With its robust feature set and reliable performance, the AD5162BRMZ2.5 digital potentiometer from Analog Devices Inc. is a superior choice for designers looking to implement adjustable resistance functionalities in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9812 $53.8308
21+ $4.9076 $103.0596
32+ $4.7543 $152.1376
44+ $4.6009 $202.4396
57+ $4.4476 $253.5132
76+ $3.9875 $303.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess