EN
  • EN
  • DE
  • IT

AD5262BRU200

Part No AD5262BRU200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-Channel 15 V Digital Potentiometers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 200k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 4.5 V ~ 16.5 V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 60
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1136046-AD5262BRU200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5262BRU200 CAD Model

Description

Analog Devices Inc. AD5262BRU200 Digital Potentiometer

The AD5262BRU200 from Analog Devices Inc. is a precision digital potentiometer that offers a perfect solution for applications requiring digitally controlled resistance adjustments. This robust component is designed to provide reliable performance in a wide range of systems including industrial automation, automotive electronics, and consumer products.

Key Features

  • Dual Channel: The AD5262BRU200 features two independent channels, allowing for simultaneous control of multiple resistance settings within a single package.
  • Resolution: With a 256-position resolution, this digital potentiometer offers fine adjustment capabilities, making it suitable for precision applications.
  • Resistance Options: It offers a resistance value of 200 kΩ, providing ample range for various circuit designs and adjustments.
  • Nonvolatile Memory: Integrated nonvolatile memory enables the device to retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Interface: The digital potentiometer is equipped with a versatile SPI interface, facilitating easy communication with microcontrollers and other digital systems.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD5262BRU200 is designed for space-saving on printed circuit boards, without compromising on functionality.
  • Operating Voltage: It operates over a wide supply voltage range, making it adaptable to various operating conditions.

Applications

The AD5262BRU200 is ideal for a variety of applications that require precise and programmable resistance adjustments. Some common use cases include:

  • Adjustable power supplies
  • Calibration and tuning systems
  • Automotive electronics for sensor adjustments
  • Programmable filters and delays
  • Consumer electronics volume control

Analog Devices Inc. is known for its high-quality components, and the AD5262BRU200 is no exception. Its integration of dual channels, nonvolatile memory, and a user-friendly interface make it a versatile choice for designers looking to add reliable and precise variable resistance to their electronic designs.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Single Digitally Controlled Potentiometer | IC DGTL POT 10KOHM 64TAP 14TSSOP
Lowest to $10.9078
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess