EN
  • EN
  • DE

MCP4551T-104E/MF

Part No MCP4551T-104E/MF
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 100k
Interface I2C
Memory Type Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Features Mute, Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 1221111-MCP4551T-104E/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4551
Introduction Date November 04, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4551T-104E/MF CAD Model

Description

Microchip Technology MCP4551T-104E/MF Digital Potentiometer

The MCP4551T-104E/MF is a high-performance digital potentiometer integrated circuit manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This digital potentiometer, also known as a digipot, is an ideal solution for applications requiring precise resistance tuning controlled by digital signals rather than manual adjustments.

Key Features:

  • Resistance Value: The MCP4551T-104E/MF offers a resistance value of 100kΩ, providing a wide range of adjustment for various applications.
  • Resolution: With 8-bit resolution (256 wiper steps), users can achieve fine-grained control over the resistance settings.
  • Interface: This digipot supports a simple I²C interface for communication, enabling easy integration with microcontrollers and other digital systems.
  • Single Supply Operation: It operates from a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V systems.
  • Package: The device comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for automated assembly processes.
  • Nonvolatile Memory: The wiper settings are stored in nonvolatile memory, ensuring that the resistance setting is maintained even after power is removed from the device.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications:

The versatility of the MCP4551T-104E/MF allows it to be used in a wide array of applications, including:

  • Automated adjustments in calibration systems
  • Volume control in audio applications
  • Varying resistance in sensor trimming
  • Adjustable power supplies and gain control in amplifiers

Why Choose MCP4551T-104E/MF?

For designers looking for a reliable and precise method of controlling resistance without the need for mechanical potentiometers, the MCP4551T-104E/MF provides an excellent electronic alternative. Its digital interface, nonvolatile memory, and robust operating range make it a smart choice for modern electronic systems where precision and durability are key.

You May Also Be Interested in

Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.8694
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess