EN
  • EN
  • DE

ADF5355BCPZ-RL7

Part No ADF5355BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Microwave Wideband Synthesizer with Integrated VCO | IC INTEGRATED SYNTH/VCO 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
PLL No
Input Clock
Output Clock
Frequency - Max 13.6GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADF5355
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1140067-ADF5355BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF5355BCPZ-RL7 CAD Model

Description

Product Overview: ADF5355BCPZ-RL7

The ADF5355BCPZ-RL7 is a cutting-edge integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This high-frequency synthesizer is part of the ADF5355 series, which is well-suited for applications requiring a high-quality, phase-locked loop (PLL) frequency synthesizer.

Key Features

  • Wide Frequency Range: The ADF5355BCPZ-RL7 offers a broad frequency range from 54 MHz to 13,600 MHz, making it incredibly versatile for a variety of applications.
  • Integrated VCO: It includes an integrated voltage-controlled oscillator (VCO) with a fundamental output frequency ranging from 6,800 MHz to 13,600 MHz.
  • Low Phase Noise Performance: The device is engineered to provide low phase noise performance, crucial for high-end communication systems and precision instrumentation.
  • Programmable Dual Modulus Prescaler: The 4/5/6/8 prescaler allows for fine frequency resolution.
  • Multiplexed Output: A multiplexed output allows users to access additional signals such as lock detect or N divider output, providing further functionality and flexibility.
  • Power Supply: The ADF5355BCPZ-RL7 operates with a power supply ranging from 3.15 V to 3.45 V, compatible with standard system voltages.

Applications

The versatility of the ADF5355BCPZ-RL7 makes it an ideal choice for a wide range of applications, including:

  • Wireless Infrastructure (GSM, LTE, W-CDMA, WiMAX)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Clock Generation for ADCs and DACs

Packaging and Quality

The ADF5355BCPZ-RL7 is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) measuring 5mm x 5mm. This package is RoHS compliant and designed for surface-mount technology (SMT), facilitating efficient assembly in modern PCB manufacturing. Analog Devices Inc. ensures high reliability and performance, making the ADF5355BCPZ-RL7 a dependable choice for professionals seeking a high-quality frequency synthesizer solution.

You May Also Be Interested in

Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.9851 $117.9851
2+ $114.1792 $228.3584
3+ $110.3732 $331.1196
4+ $98.9553 $395.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess