EN
  • EN
  • DE

MCP4161-503E/SN

Part No MCP4161-503E/SN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description 7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series WiperLock
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 257
Resistance (Ohms) 50k
Interface SPI
Memory Type Non-Volatile
Operating Supply Voltage 1.8 V ~ 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 150 ppm/°C
Resistance - Wiper (Ohms) (Typ) 75
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1221094-MCP4161-503E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4161
Introduction Date August 31, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP4161-503E/SN CAD Model

Description

Microchip Technology MCP4161-503E/SN Digital Potentiometer

The MCP4161-503E/SN is a digital potentiometer device designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular model is part of the MCP41XX/42XX series and offers a versatile solution for applications requiring variable resistance settings controlled digitally.

This single-channel digital potentiometer comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. It has a resistance value of 50kΩ and offers a linear taper characteristic, which ensures a proportional relationship between the digital code input and the resulting resistance value.

The MCP4161-503E/SN operates with a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various system designs. It communicates through a standard SPI (Serial Peripheral Interface), providing an easy way to integrate it into existing microcontroller-based systems. The SPI interface enables users to write new wiper positions into the volatile memory, allowing for real-time adjustments to the resistance.

One of the key features of this digital potentiometer is its non-volatile memory (EEPROM), which allows the device to recall the last wiper position upon power-up. This feature is particularly useful for applications that require a specific startup condition or need to maintain settings between power cycles.

With an endurance of at least 1 million data changes and a data retention of over 50 years, the MCP4161-503E/SN is built for reliability and longevity. It is ideal for a variety of applications, including calibration and tuning functions, programmable filters, voltage-to-current conversions, and equipment parameter adjustments.

Overall, the MCP4161-503E/SN digital potentiometer is a highly reliable and precise solution for designers looking to add adjustable resistance capabilities to their electronic designs. With its robust feature set and Microchip's reputation for quality, this component is an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2719 $52.2537
54+ $1.8642 $100.6668
84+ $1.8059 $151.6956
115+ $1.7477 $200.9855
148+ $1.6894 $250.0312
199+ $1.5146 $301.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess