EN
  • EN
  • DE

AD5160BRJ5-R2

Part No AD5160BRJ5-R2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Contact Plating Lead, Tin
Frequency 25 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Current 3 µA
Max Supply Voltage 5.5 V
Memory Type Volatile
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Number of Positions 256
Packaging Tape and Reel
Quiescent Current 3 µA
Resistance 5 kΩ
RoHS Compliant
Temperature Coefficient 45 ppm/°C
Tolerance 30 %
Win Source Part Number 1042753-AD5160BRJ5-R2
Categories Data Acquisition - Digital Potentiometers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5160BRJ5-R2 CAD Model

Description

The AD5160BRJ5-R2 is a high-performance digital potentiometer designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This digital potentiometer offers a compact and precise solution for adjusting and controlling resistance values in a wide range of applications, including calibration adjustments, programmable filters, and audio control systems.

Key Features

  • Resolution: The AD5160BRJ5-R2 provides a 256-position resolution, allowing for fine-grained control over resistance adjustments.
  • Single-Supply Operation: It operates from a single 2.7 V to 5.5 V supply, making it suitable for low-voltage applications and simplifying power management.
  • Compact Package: The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • End-to-End Resistance: This digital potentiometer offers a 10 kΩ end-to-end resistance value, providing a wide operating range for various applications.
  • I²C Compatible Interface: The AD5160BRJ5-R2 is equipped with an I²C-compatible serial interface, facilitating easy integration into existing digital systems.
  • Nonvolatile Memory: It features nonvolatile memory (EEPROM) to store the last position before power-down, ensuring that the device returns to the same resistance setting upon power-up.
  • Low Temperature Coefficient: The device boasts a low temperature coefficient, ensuring stable performance across a broad temperature range.

Applications

The AD5160BRJ5-R2's precise control and compact size make it an excellent choice for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Automotive electronics
  • Audio equipment
  • Industrial control systems

About Analog Devices Inc.

Analog Devices Inc. is renowned for its innovation in the field of analog and mixed-signal processing. The company's products play a critical role in converting real-world phenomena into actionable insights, powering a wide array of electronic devices. With the AD5160BRJ5-R2, Analog Devices Inc. continues to deliver precision and quality, ensuring reliability and performance for complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGTL POT 1KOHM 64TAP 20TSSOP
Lowest to $6.7872
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
Lowest to $2.2719
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess