EN
  • EN
  • DE

AD5260BRUZ200-RL7

Part No AD5260BRUZ200-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGT POT 200KOHM 256TP 14TSSOP  /  Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Analog Devices Inc.
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 200k
Interface SPI
Memory Type Volatile
Voltage - Supply 4.5V ~ 16.5V, ±5V
Features Cascade Pin
Tolerance ±30%
Temperature Coefficient (Typ) 35ppm/°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 60
Base Product Number AD5260
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5260BRUZ200-RL7DKR,AD5260BRUZ200-RL7TR,-2735-AD5260BRUZ200-RL7CT,AD5260BRUZ200-RL7-ND,AD5260BRUZ200-RL7CT
Standard Package 1,000
Win Source Part Number 1042768-AD5260BRUZ200-RL7
Ultra Librarian 3D Model Ultra Librarian AD5260BRUZ200-RL7 CAD Model

Description

Analog Devices Inc. AD5260BRUZ200-RL7 Digital Potentiometer

The AD5260BRUZ200-RL7 is a high-performance digital potentiometer, designed and manufactured by a leader in the industry, Analog Devices Inc. This robust component offers a single-channel, 256-position, digitally-controlled variable resistor device, which operates as a mechanical potentiometer replacement with enhanced precision and reliability.

This digital potentiometer operates within a wide range of 2.7V to 5.5V, making it versatile for various applications. It comes in a compact 14-lead TSSOP (thin shrink small outline package), which is suitable for space-constrained applications while providing robust performance. The AD5260BRUZ200-RL7 offers a resistance of 200 kΩ, allowing for fine-tuning in various electronic circuits.

The device features a 3-wire SPI-compatible serial interface, enabling it to communicate with microcontrollers and other digital systems with ease. This interface allows users to program resistance values quickly and accurately without the need for complex circuitry or additional components.

One of the key benefits of the AD5260BRUZ200-RL7 is its nonvolatile memory, which stores the last position before power-off, ensuring consistent performance and settings retention across power cycles. This feature is particularly useful for applications where maintaining the last set position is critical, such as calibration settings in measurement devices or user preferences in consumer electronics.

The device is also designed for low temperature coefficient performance, which ensures minimal deviation in resistance values over a wide temperature range, making it suitable for precision applications in harsh environments. With its robust design, the AD5260BRUZ200-RL7 is ideal for use in industrial control systems, automotive applications, communication systems, and portable electronic devices where reliable and precise variable resistance control is necessary.

For engineers and designers looking for a high-quality, easy-to-use digital potentiometer, the AD5260BRUZ200-RL7 from Analog Devices Inc. offers an excellent solution that combines performance, precision, and reliability in a small package.

You May Also Be Interested in

Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Analog Devices Inc.
Nonvolatile, I2C-Compatible 256-Position, Digital Potentiometer
Lowest to $2.8458
Microchip Technology
Low-Cost NV Digital POT with WiperLock™ Technology | IC DGTL POT 10KOHM 64TAP 8DFN
Lowest to $0.7969
Microchip Technology
Low-Cost 64-Step Volatile Digital POT | IC DGTL POT 10KOHM 64TAP 8MSOP
Lowest to $1.6279
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Analog Devices Inc.
IC DGTL POT 50KOHM 256TAP 10MSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 10-MSOP
Lowest to $9.7932
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3198 $55.9188
14+ $7.6471 $107.0594
21+ $7.4081 $155.5701
28+ $7.1691 $200.7348
37+ $6.9302 $256.4174
49+ $6.2132 $304.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 715 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess