EN
  • EN
  • DE
  • IT

MAX5387MAUD+

Part No MAX5387MAUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.6V ~ 5.5V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 250
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MAX5387
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1214217-MAX5387MAUD+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX5387MAUD+ CAD Model

Description

Maxim Integrated MAX5387MAUD+ Dual 256-Tap Volatile Digital Potentiometer

The MAX5387MAUD+ by Maxim Integrated is a dual, 256-position, digital potentiometer designed to function as a compact variable resistor or voltage divider. This integrated circuit (IC) is ideal for applications requiring precise digital control over analog signals within a wide range of industries, including consumer electronics, communication systems, and portable battery-powered devices.

With its small 14-pin TSSOP package, the MAX5387MAUD+ offers a space-saving solution for designs where board space is at a premium. The device operates from a single +2.7V to +5.5V supply, making it versatile for various power environments. Its volatile memory ensures that the wiper position defaults to the midscale position upon power-up, providing a predictable start-up state.

The digital potentiometer features two independent channels, each with 256 tap points, allowing for fine resolution adjustments. It uses an I²C-compatible serial interface for communication, enabling easy adjustment of the wiper position by microcontrollers or other digital systems. The MAX5387MAUD+ can handle a maximum ±5mA current through the potentiometer terminals and offers an end-to-end resistance of 10kΩ, which is typical for general-purpose applications.

Among its safety features, the MAX5387MAUD+ includes a 50kΩ nominal resistance between terminals when the device is powered off, providing an additional layer of protection for the connected components. The potentiometer's wiper resistance is low, typically at 70Ω, which minimizes the effect on the analog signal and ensures high accuracy and stability over the entire operating temperature range of -40°C to +125°C.

Designers can also appreciate the built-in power-on reset circuit and the daisy-chain capability of the serial interface, which simplifies the design of applications requiring multiple digital potentiometers. The MAX5387MAUD+ is a reliable and efficient choice for applications such as volume control, LCD screen adjustment, filter tuning, and much more, providing a high level of control in a compact and power-efficient package.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 1KOHM 32TAP 8MSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
IC DGTL POT 1MOHM 256TAP 16TSSOP / Digital Potentiometer 1M Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Analog Devices Inc.
IC DGT POT 50KOHM 256TAP 16TSSOP / Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 16-TSSOP
Lowest to $4.2435
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7732 $51.9588
22+ $4.7370 $104.2140
33+ $4.5890 $151.4370
46+ $4.4410 $204.2860
59+ $4.2929 $253.2811
78+ $3.8488 $300.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess