EN
  • EN
  • DE

AD22050RZ

Part No AD22050RZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Single-Supply Sensor Interface Amplifier | IC AMP DIFF SINGLE SUPPLY 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Sensor Interface
Input Type Voltage
Output Type Analog
Supply Current 200μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22050
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135741-AD22050RZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22050RZ CAD Model

Description

The AD22050RZ is a single-supply difference amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is tailored for applications requiring precise voltage measurements in the presence of common-mode signals. As a robust and versatile component, the AD22050RZ is ideal for automotive, industrial, and instrumentation markets.

Key Features

  • Single Supply Operation: Ranging from 5 V to 36 V, the AD22050RZ is capable of operating on a wide range of supply voltages, making it suitable for various electronic applications.
  • High Common-Mode Rejection Ratio (CMRR): With an impressive CMRR of 86 dB (min) at DC, the device ensures accurate measurements by minimizing the effects of common-mode signals.
  • Adjustable Gain: The amplifier provides an adjustable gain set by external resistors, giving designers the flexibility to tailor the device to their specific needs.
  • Low Offset Voltage: A feature that provides precision in measurements with a typical input offset voltage of only 1 mV, enhancing the accuracy of the system.

Applications

  • Automotive battery monitoring
  • Industrial process controls
  • Motor control feedback systems
  • Strain gauge sensors
  • Data acquisition systems

The AD22050RZ is presented in an 8-lead SOIC package, ensuring a compact footprint for space-constrained applications. It features a unique input stage that allows it to accept input signals below the negative supply rail, an attribute that simplifies the design of non-inverting level shifter circuits. This capability, along with its other features, makes the AD22050RZ a highly flexible solution that can be deployed across a wide spectrum of voltage sensing tasks.

With its combination of performance, versatility, and ease of use, the AD22050RZ from Analog Devices Inc. stands out as a top choice for designers looking to create reliable and efficient electronic systems. Its ability to deliver accurate, low-noise measurements ensures that it remains a go-to component for those who require the utmost in precision and quality.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess