EN
  • EN
  • DE

AD9554-1BCPZ

Part No AD9554-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC PLL CLOCK GEN 4OUT 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS
Output HCSL, LVDS, LVPECL
Frequency - Max 942MHz
Supply Voltage (V) 1.4V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-WQ (8x8)
Family Part Number AD9554
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 709321-AD9554-1BCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9554-1BCPZ CAD Model

Description

Analog Devices Inc.

AD9554-1BCPZ Product Image

The AD9554-1BCPZ from Analog Devices Inc. is a highly versatile and performance-oriented clock generator and translator designed to meet the stringent requirements of communication infrastructure, data conversion, and clock distribution systems. This integrated circuit provides an ideal solution for applications that require low jitter, high frequency, and complex timing adjustments.

The AD9554-1BCPZ offers multi-rate clock generation and translation, capable of synchronizing equipment to a wide range of telecom and Ethernet packet clock rates. It is particularly adept at generating and distributing clocks for high-speed data converters, enabling precise timing and synchronization across multiple devices.

Key features of the AD9554-1BCPZ include:

  • Multiple Outputs: The device supports various output frequencies, allowing it to cater to a broad spectrum of applications.
  • Low Jitter Performance: With its excellent jitter characteristics, the AD9554-1BCPZ ensures signal integrity, which is crucial for high-speed communication and data processing tasks.
  • Flexible Reference Inputs: It can accept dual reference inputs, giving system designers the flexibility to choose from multiple reference sources, enhancing reliability and performance under diverse conditions.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, enabling optimization for specific use cases and reducing design complexity.
  • Digital PLL: The device features a digital phase-locked loop (PLL) that provides stable and accurate clock frequencies.

Encased in a compact 40-lead LFCSP (Lead Frame Chip Scale Package), the AD9554-1BCPZ is designed for space-constrained applications without compromising on functionality. Its operating temperature range of -40°C to +85°C ensures reliability and performance across various environmental conditions.

Whether it's for telecommunications infrastructure, networking, or high-speed data acquisition systems, the AD9554-1BCPZ from Analog Devices Inc. stands out as a sophisticated and reliable choice for your clock generation and translation needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1470 $98.2940
3+ $40.3258 $120.9774
5+ $39.0656 $195.3280
7+ $37.8055 $264.6385
8+ $36.5453 $292.3624
11+ $32.7647 $360.4117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess