EN
  • EN
  • DE

ADIS16365/PCBZ

Part No ADIS16365/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD INTERFACE FOR ADIS16365
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Sensing Range ±17g, ±75°/sec, ±150°/sec, ±300°/sec
Interface Serial, SPI
Sensitivity 3.3mg/LSB, 0.0125 ~ 0.05°/sec/LSB
Voltage - Supply 4.75V ~ 5.25V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16365
Base Product Number ADIS16365
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8473.30.1180
Win Source Part Number 910428-ADIS16365/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16365/PCBZ CAD Model

Description

ADIS16365/PCBZ - High-Performance, Precision Inertial Sensor from Analog Devices Inc.

The ADIS16365/PCBZ from Analog Devices Inc. is a high-end, precision inertial sensor system that provides a complete inertial sensing solution, combining industry-leading MEMS technology with signal conditioning, all in a single, compact module. This product is designed for demanding applications where accurate and reliable motion sensing is critical.

Key Features:

  • Tri-Axis Gyroscope: The device features a tri-axis gyroscope with a factory calibration to ensure high accuracy and stability over temperature.
  • Tri-Axis Accelerometer: Integrated into the module is a tri-axis accelerometer that offers precise linear acceleration measurement.
  • Temperature Sensors: Built-in temperature sensors enable compensation for thermal variations, enhancing overall performance.
  • Calibration: Each unit is individually calibrated for sensitivity, bias, alignment, and scale factor. This calibration delivers high-accuracy measurements out of the box, reducing the need for system-level calibration.
  • Dynamic Compensation: The ADIS16365/PCBZ includes dynamic compensation algorithms for gyroscope and accelerometer data, which improve measurement accuracy in dynamic environments.
  • Serial Peripheral Interface (SPI): The sensor provides a flexible SPI interface for easy integration with a wide range of microcontrollers and embedded systems.
  • Power Supply: The device operates on a single supply voltage, simplifying power supply design.

Applications:

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Industrial instrumentation
  • Vehicle health monitoring

The ADIS16365/PCBZ is provided on a PCB for rapid prototyping and integration into existing systems. This sensor is ideal for engineers looking for a quick way to enhance their systems with state-of-the-art inertial sensing capabilities without the need for extensive development or customization.

With its robust construction and proven reliability, the ADIS16365/PCBZ is an excellent choice for applications that require the highest levels of accuracy and performance in motion tracking and positioning. Analog Devices Inc.'s commitment to quality ensures that the ADIS16365/PCBZ will deliver consistent, high-fidelity data to inform critical decisions in your application.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess