EN
  • EN
  • DE

ADA4302-4ACPZ-RL

Part No ADA4302-4ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description IC RF SPLITTER ACTIVE 5V 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 54MHz ~ 865MHz
Package 20-VFQFN Exposed Pad, CSP
Win Source Part Number 767690-ADA4302-4ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4302-4
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADA4302-4ACPZ-RL CAD Model

Description

Product Overview: ADA4302-4ACPZ-RL by Analog Devices Inc.

The ADA4302-4ACPZ-RL is a high-performance, quad-channel active RF splitter from Analog Devices Inc., designed to meet the needs of modern RF and IF signal distribution systems. This innovative component is a testament to Analog Devices' commitment to providing advanced solutions for signal processing applications.

Key Features

  • Frequency Range: The device offers a wide frequency range, making it suitable for a variety of applications including satellite, cable TV, and broadband access networks.
  • Low Noise Figure: With its low noise figure, the ADA4302-4ACPZ-RL ensures minimal signal degradation, preserving signal integrity for clear and reliable transmission.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal fidelity, especially in communication systems where distortion can have significant negative impacts.
  • Integrated Active Splitters: The device integrates four active splitters, reducing the need for external components and simplifying the design of multipath signal distribution systems.
  • Power-Down Feature: The ADA4302-4ACPZ-RL includes a power-down feature, allowing for reduced power consumption when the device is not in active use, thus extending the lifespan of the system it is a part of.

Package and Quality

The ADA4302-4ACPZ-RL comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for surface mounting, making it a space-efficient choice for densely packed PCBs.

Applications

This device is well-suited for a range of applications, including:

  • CATV Systems
  • Satellite Set-top Boxes
  • Broadband Access Networks
  • RF/IF Signal Distribution

Analog Devices Inc. is known for its high-quality products, and the ADA4302-4ACPZ-RL is no exception. It stands out as a reliable and efficient solution for designers looking to optimize their RF and IF signal distribution with minimal signal loss and distortion. Whether for commercial or industrial applications, the ADA4302-4ACPZ-RL is engineered to deliver performance and reliability for complex signal processing tasks.

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9324
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ 12VQFN
Lowest to $3.3101
Mini-Circuits
RF PWR DVDR 900MHZ-1.6GHZ 0805 / RF Power Divider 900 MHz ~ 1.6 GHz Isolation (Min) 11.5dB, 20dB Return Loss, 8.5° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $5.8058
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657
M/A-Com Technology Solutions
RF POWER DVDR 5MHZ-1.218GHZ 6SMD / RF Power Divider 5 MHz ~ 1.218 GHz Isolation (Min) 32dB, 30dB Return Loss, 6° Imbalance (Max) 6-SMD Module
Need more? Email Us
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $93.2331
Knowles Dielectric Labs
RF PWR DIVIDER 6GHZ-18GHZ MODULE
Need more? Email Us
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Lowest to $58.9479

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,332 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess