EN
  • EN
  • DE

AD9838BCPZ-RL7

Part No AD9838BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Direct Digital Synthesis (DDS)
Description IC DDS 16MHZ LP 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution (Bits) 10 b
Master fclk 16MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 767670-AD9838BCPZ-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD9838
Introduction Date April 07, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9838BCPZ-RL7 CAD Model

Description

AD9838BCPZ-RL7: Precision Waveform Generator from Analog Devices Inc.

The AD9838BCPZ-RL7 is a highly integrated, low-power, programmable waveform generator from Analog Devices Inc., a leader in high-performance semiconductors. This precision device is capable of producing high-quality sine, triangular, and square wave outputs with a high level of configurability, making it an ideal choice for a wide range of applications including signal generation, waveform modulation, and test equipment.

With its 10-bit resolution and a 25 MHz clock speed, the AD9838BCPZ-RL7 offers excellent frequency control and resolution. Its digital programmability allows users to finely tune the frequency and phase of the output signal through a serial interface, which can be particularly useful in applications requiring precise signal modulation and synthesis.

The AD9838BCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is highly space-efficient, making it suitable for portable and space-constrained applications. The device operates over a wide power supply range from 2.3V to 5.5V, providing flexibility in various operating environments and ensuring compatibility with a variety of other electronic components.

Key features of the AD9838BCPZ-RL7 include:

  • Direct Digital Synthesis (DDS) technology for stable and accurate waveforms
  • Programmable frequency and phase with 28-bit resolution
  • Low power consumption, ideal for battery-powered devices
  • On-chip 10-bit DAC for high-quality analog output
  • Flexible serial interface for easy integration with microcontrollers and DSPs
  • Power-down option to conserve energy when not in active use

Whether used in medical instrumentation, communications systems, or consumer electronics, the AD9838BCPZ-RL7 provides designers with a versatile and reliable waveform generation solution. Its ease of integration, coupled with Analog Devices' reputation for quality, makes it a top choice for engineers and designers looking to add sophisticated waveform generation capabilities to their projects.

This product is available in a RoHS-compliant package, reflecting Analog Devices Inc.'s commitment to environmental sustainability. The AD9838BCPZ-RL7 is designed to meet the rigorous demands of modern electronic systems, offering both performance and precision for advanced waveform generation applications.

You May Also Be Interested in

Analog Devices Inc.
IC DDS 25MHZ 10BIT 10MSOP
Lowest to $21.6159
Analog Devices Inc.
1 GSPS Quadrature Digital Upconverter with 18-Bit IQ Data Path and 14-Bit DAC | IC DDS 1GSPS 14BIT IQ 100TQFP
Lowest to $58.2090
Renesas Electronics America
Direct Digital Synthesizer | IC DDS 125MHZ 14BIT 48TQFP
Need more? Email Us
Analog Devices Inc.
IC DDS 16.776MHZ 12BIT 16SSOP / Impedance Converter, Network Analyzer
Lowest to $11.6498
Analog Devices Inc.
IC DDS 1GHZ 14BIT 64LFCSP
Lowest to $79.7664
Analog Devices Inc.
IC DDS 400MHZ 10BIT 48TQFP / CMOS Direct Digital Synthesizer
Lowest to $52.3881
Analog Devices Inc.
+2.5 V to +5.5 V, 25 MHz Low Power CMOS Complete DDS | IC DDS 25MHZ 10BIT 10MSOP
Lowest to $7.7821
Analog Devices Inc.
50 MHz CMOS Complete DDS | IC DDS 50MHZ 10BIT 16TSSOP
Lowest to $27.2727
Analog Devices Inc.
IC DDS 500MHZ 10BIT 56LFCSP / 2-Channel 500 MSPS DDS with 10-Bit DACs
Lowest to $79.5657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,070 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess