EN
  • EN
  • DE

ADUC7029BBCZ62-RL

Part No ADUC7029BBCZ62-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, ARM7TDMI MCU | IC MCU 32BIT 62KB FLASH 49CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Core Processor ARM7
Data Bus Width 16/32-Bit
Speed 44MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals PLA, PWM, PSM, Temp Sensor, WDT
The number of I/O 22
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Date RAM Size 2K x 32
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 7x12b; D/A 4x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 49-TFBGA, CSPBGA
Supplier Device Package 49-CSPBGA (5x5)
Family Part Number ADUC7029
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 1142385-ADUC7029BBCZ62-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7029BBCZ62-RL CAD Model

Description

Product Overview: ADUC7029BBCZ62-RL from Analog Devices Inc.

The ADUC7029BBCZ62-RL is a high-performance microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision analog microcontroller integrates a 32-bit ARM7TDMI MCU with multichannel 12-bit analog-to-digital converters (ADCs), and an array of peripherals, making it an ideal solution for industrial control systems, smart sensing applications, and automated test equipment.

Key Features:

  • Core: The core of the ADUC7029BBCZ62-RL is an ARM7TDMI 32-bit RISC machine, which offers high performance and low power consumption, suitable for a wide range of applications.
  • Analog-to-Digital Converters: The device includes multichannel, 12-bit, 1 MSPS ADCs that provide precise measurement capabilities. These ADCs are ideal for converting analog signals from various sensors into digital data for processing.
  • Memory: It features 62 kB of non-volatile Flash/EE memory and 8 kB of SRAM, providing ample space for application code and data storage.
  • Peripherals: A variety of peripherals are embedded within the MCU, including UART, SPI, I²C interfaces, and timers, which facilitate easy integration with other components in a system.
  • Power Management: The ADUC7029BBCZ62-RL is designed with power management features that enable power-efficient operation, which is crucial for battery-powered or energy-sensitive applications.
  • Packaging: The device comes in a 64-lead chip scale package (CSP_BGA), which allows for a compact footprint on printed circuit boards (PCBs).

Applications:

The ADUC7029BBCZ62-RL is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Smart sensor interfaces
  • Portable instrumentation
  • Base station monitoring systems
  • Automated test equipment

With its robust architecture, integrated ADCs, and comprehensive set of peripherals, the ADUC7029BBCZ62-RL from Analog Devices Inc. is a powerful MCU choice for designers who require high precision and efficient operation in their electronic designs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9189 $59.5945
12+ $9.7796 $117.3552
19+ $9.4740 $180.0060
26+ $9.1684 $238.3784
33+ $8.8628 $292.4724
44+ $7.9459 $349.6196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess