Products specifications Report Issue?

Body Material Brass
Body Plating Nickel
Contact Material Brass
Contact Plating Silver
Frequency 11 Hz
Impedance 50 Ω
Insulation Material Tetrafluoroethylene
Insulation Resistance 5 GΩ
Length 38.1 mm
Maximum Operating Temperature 165 °C
Min Operating Temperature -65 °C
Mount Cable
Orientation Straight
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 1.5 kV
Win Source Part Number 988982-082-312
Categories Coaxial Connectors(RF)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 082-312 CAD Model

Description

The 988982-082-312 is a straight coaxial connector that is designed to be used in various applications, including radio frequency (RF) systems.

  • Connector Type: Coaxial Connector
  • Orientation: Straight
  • Nominal Impedance: 50 ohms
  • Operating Frequency: 11 Hz
  • Materials: Brass and Tetrafluoroethylene
  • Mounting: Cable Mount
  • Maximum Operating Temperature: 165°C

You May Also Be Interested in

TE Connectivity
CONN SMA RCPT STR 50 OHM SOLDER / SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Threaded Solder
Need more? Email Us
ECAD model for 1053256-1
TE Connectivity
CONN SMA RCPT R/A 50 OHM PCB / SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 1053378-1
TE Connectivity
CONN SMA JACK STR 50 OHM SOLDER / SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
Lowest to $88.6647
ECAD model for 1062177-1
Murata Electronics North America
SWH-2WAY / Connector Measurement Probe For SWH Type Receptacle
Need more? Email Us
ECAD model for MM126526
Cinch Connectivity Solutions
CONN SMA JACK STR 50OHM EDGE MNT
Need more? Email Us
ECAD model for 142-0721-871
Amphenol
Conn BNC RCP Solder ST Edge Mount Gold
Need more? Email Us
ECAD model for B6251C1-NT3G-50
TE Connectivity
CONN SMA RCPT STR 50 OHM SOLDER / SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Tab
Need more? Email Us
ECAD model for 1052897-1
TE Connectivity
CONN TERMINATOR PLUG 1.0/2.3
Lowest to $4.9923
ECAD model for 5-619219-1
TE Connectivity
Right angle PCB jack 75 ohm 1.6/5.6 | CONN 1.6/5.6 JACK R/A 75 OHM PCB
Lowest to $10.5105
ECAD model for 2-1393681-3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention