Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176764-AM27C020-70DC
Popularity Low
Supply and Demand Status Balance
Family Name AM27C020
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C020-70DC CAD Model

Description

AM27C020-70DC

The AM27C020-70DC embodies top-tier memory performance with a remarkable 70ns access time and 2-megabit storage capacity. It is tailored for high-speed applications that require quick and efficient data retrieval.

Applications and Projects:

  • High-speed computing systems
  • Advanced gaming consoles
  • High-frequency trading systems
  • Real-time data processing
  • Scientific computing

Features and Benefits:

  • Ultra-Fast Access: 70ns access time ensures rapid processing, suitable for speed-critical environments.
  • Energy Efficiency: Offers low power consumption despite high-speed operation, beneficial for energy-conscious applications.
  • Durable Data Storage: Reliable data retention capabilities ensure long-term stability and consistency.
  • Broad Compatibility: Wide-ranging applicability thanks to its standard package and pin layout.

Additional Details:

This EPROM stands out due to its unparalleled access speed, making it perfect for applications where data speed is paramount. Its performance characteristics make it a preferred choice for developers seeking exceptional efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-10F6
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-20XF1
Microchip Technology
IC OTP 4MBIT 55NS 40DIP / EPROM OTP 4M-bit 256K x 16 55ns 40-Pin PDIP W
Need more? Email Us
ECAD model for AT27C4096-55PI
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
Microchip Technology
IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Need more? Email Us
ECAD model for AT27BV010-15TC
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
Microchip Technology
EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Need more? Email Us
ECAD model for 27C128-12/P
Amd
EPROM OTP 2M-bit 256K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-150JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention