STMicroelectronics M27C512-20XF1 Product Overview
The M27C512-20XF1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed for applications that require fast access to non-volatile memory with the capability of being electrically erased and reprogrammed. It is particularly suitable for use in embedded systems, microcontroller-based applications, and various electronic products where reliable and durable storage of firmware or software is essential.
Key Features
- Memory Capacity: 512 Kbit (64K x 8)
- Access Time: 200 ns
- Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with many standard digital systems.
- Programming Voltage: 12.75V ± 0.25V
- Package: The M27C512-20XF1 comes in a 28-pin CFDIPW (Ceramic Frit-Seal Dual In-Line Package, Window) package, which provides environmental protection and allows for UV erasure of the memory content.
- Temperature Range: The device is specified for an extended temperature range from -40°C to +85°C, making it robust for use in harsh environments.
Applications
The versatility of the M27C512-20XF1 allows it to be used across a wide range of applications. Common uses include but are not limited to:
- Embedded systems and microcontrollers
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Medical equipment
- Consumer electronics
Reliability and Quality
STMicroelectronics is known for its commitment to quality and reliability, and the M27C512-20XF1 is no exception. It is fabricated with high-quality materials and has undergone rigorous testing to ensure it meets industry standards for performance and durability.
Programming and Erasure
The M27C512-20XF1 can be programmed using standard EPROM programmers. Its transparent lid allows for the erasure of the entire chip by exposing it to ultraviolet (UV) light, making it reusable for multiple program/erase cycles. This feature is particularly useful for development and prototyping phases, where frequent modifications to the stored data are common.