EN
  • EN
  • DE

USB3343-CP

Part No USB3343-CP
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 24QFN  /  1/1 Transceiver USB 2.0 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series RapidCharge Anywhere™
Package Tray
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Receiver Hysteresis 150 mV
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number USB3343
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 490
Win Source Part Number 1001061-USB3343-CP
Ultra Librarian 3D Model Ultra Librarian USB3343-CP CAD Model

Description

Microchip Technology's USB3343-CP: High-Speed USB Flexibility for Embedded Systems

The USB3343-CP is a cutting-edge USB 2.0 transceiver from Microchip Technology, designed to provide seamless integration for a variety of embedded applications. This high-speed USB transceiver chip is part of Microchip's extensive USB portfolio and is engineered to deliver top-notch performance, reliability, and flexibility for designers working with advanced USB connectivity.

Key Features and Benefits

  • High-Speed USB 2.0 Interface: The USB3343-CP supports up to 480 Mbps data transfer rate, ensuring rapid communication between devices.
  • UTMI+ Interface: With the industry-standard UTMI+ interface, the chip offers easy integration with various USB controllers, providing a versatile solution for multiple applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for battery-powered or power-sensitive applications.
  • Enhanced Electrostatic Discharge (ESD) Protection: The built-in ESD protection circuitry safeguards the device against electrostatic discharges, ensuring durability and long-term reliability.
  • Small Form Factor: The compact package of the USB3343-CP allows for its use in space-constrained applications, enabling designers to maintain a small device footprint.

Applications

The versatility of the USB3343-CP makes it an ideal choice for a broad range of applications, including but not limited to:

  • Portable Consumer Electronics
  • Mobile Phones and Smart Devices
  • Networking Equipment
  • Desktop and Notebook Computers
  • Data Storage Devices
  • Industrial Control Systems

Technical Specifications

The USB3343-CP operates over a temperature range of -40°C to +85°C, compatible with industrial-grade requirements. It comes in a 32-pin QFN package, providing a compact solution without compromising on functionality.

In summary, Microchip's USB3343-CP transceiver is an excellent choice for developers needing a high-speed, low-power, and reliable USB 2.0 connectivity solution. Its robust design, coupled with Microchip's support and reliability, makes it a go-to component for enhancing USB capabilities in embedded systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7707 $52.6433
44+ $2.2734 $100.0296
69+ $2.2024 $151.9656
94+ $2.1313 $200.3422
122+ $2.0603 $251.3566
163+ $1.8471 $301.0773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,175 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess