Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-PLCC (11.35x13.89)
Win Source Part Number 072793-M27C2001-70C1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C2001-70C1 CAD Model

Description

STMicroelectronics M27C2001-70C1 EPROM

The M27C2001-70C1 is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This memory device is known for its reliability and flexibility, making it an excellent choice for a wide range of applications in the automotive, industrial, and telecommunication sectors.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 2 Megabits (256K x 8) which is ideal for storing firmware, boot code, or other critical data that requires long-term retention without power.
  • Access Time: With an access time of 70ns, the M27C2001-70C1 provides quick read operations, enabling efficient performance for time-sensitive applications.
  • Programming Voltage: The device supports a single 5V power supply for both read and programming operations, simplifying the power design for the system in which it is integrated.
  • Programming and Erasure: The EPROM can be electrically programmed and erased, allowing for easy reusability and updates to the stored data. It is capable of withstanding high programming cycles and has a data retention period that ensures the integrity of the data for an extended period.
  • Package: It comes in a 32-pin DIP (Dual In-line Package), which is a standard package for easy mounting on printed circuit boards.
  • Temperature Range: The device operates within a temperature range of 0°C to 70°C, ensuring stable performance in a variety of environmental conditions.

Applications

The M27C2001-70C1 is versatile and can be employed in various applications that require a non-volatile memory solution. It is particularly useful in:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Medical devices

STMicroelectronics' commitment to quality ensures that the M27C2001-70C1 EPROM meets the rigorous standards required for professional electronic components. This EPROM is an excellent choice for designers who need a dependable and flexible memory solution for their sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
STMicroelectronics
32 Mbit 2Mb x16 Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V322-100B1
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27V322-100F1
STMicroelectronics
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC Tube / IC OTP 2MBIT 70NS 32PLCC
Need more? Email Us
ECAD model for M27C2001-70C1
Amd
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C512-200PC
Amd
EPROM UV 1M-bit 128K x 8 150ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C010-150DC
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
STMicroelectronics
EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP / IC OTP 8MBIT 100NS 32DIP
Need more? Email Us
ECAD model for M27C801-100B1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention