EN
  • EN
  • DE

EMIF06-HSD03F3

Part No EMIF06-HSD03F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RLC 1NH/2.5PF ESD SMD  /  RLC EMI Filter 3rd Order Low Pass 6 Channel L = 1nH, C = 2.5pF 17-WFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series EMIF
Package Tape & Reel
Type Low Pass
Filter Order 3rd
Technology RLC
Number of Channels 6
Resistance - Channel (Ohms) 1
Values L = 1nH, C = 2.5pF
ESD Protection Yes
Temperature Range - Operating -30°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 17-WFBGA, FCBGA
Dimension 0.094" L x 0.043" W (2.40mm x 1.10mm)
Height 0.026" (0.65mm)
Base Product Number EMIF06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names EMIF06-HSD03F3-ND,497-15334-1,497-15334-2,497-15334-6
Standard Package 5,000
Win Source Part Number 975146-EMIF06-HSD03F3
Ultra Librarian 3D Model Ultra Librarian EMIF06-HSD03F3 CAD Model

Description

EMIF06-HSD03F3: EMI Filtering and Signal Conditioning Integrated Solution

The EMIF06-HSD03F3 is a state-of-the-art EMI filtering and signal conditioning integrated device designed by STMicroelectronics, a global semiconductor leader. This product is specifically tailored for high-speed differential lines, making it an ideal choice for applications requiring both EMI suppression and signal integrity enhancement.

Key Features

  • High Integration: The EMIF06-HSD03F3 integrates six capacitors and three inductors within a single package, providing a compact solution for EMI filtering that saves valuable board space.
  • Optimized for High-Speed Interfaces: With its design, it is well-suited for high-speed differential data lines such as USB 2.0, HDMI, MIPI, and LVDS, ensuring that signal integrity is maintained while minimizing electromagnetic interference.
  • Low Insertion Loss: The device features low insertion loss, which is critical for maintaining signal amplitude and quality over high-speed data transmission.
  • Excellent ESD Protection: It offers robust electrostatic discharge (ESD) protection, safeguarding sensitive circuitry against common electrostatic threats.
  • Lead-Free and RoHS Compliant: The product adheres to environmental regulations, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The EMIF06-HSD03F3 is versatile and can be used in a wide range of applications, including:

  • Mobile phones and smartphones
  • Tablets and portable computing devices
  • Digital cameras and video equipment
  • Personal media players
  • High-speed data interfaces in consumer electronics

Benefits

Integrating EMIF06-HSD03F3 into your design can yield several benefits:

  • Enhanced system reliability through effective EMI suppression and ESD protection.
  • Improved signal quality for high-speed data transfers.
  • Reduced component count leading to simplified design and assembly processes.
  • Minimized PCB space requirements, allowing for more compact and sleek device designs.

Overall, the EMIF06-HSD03F3 from STMicroelectronics delivers a powerful combination of EMI filtering and signal conditioning in a highly integrated package, making it an excellent choice for designers looking to optimize their high-speed data line performance while adhering to stringent EMI regulations.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6992 $52.4400
175+ $0.5737 $100.3975
270+ $0.5558 $150.0660
375+ $0.5378 $201.6750
485+ $0.5199 $252.1515
645+ $0.4661 $300.6345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,601 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess