Products specifications Report Issue?

Category Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Packaging  Tape & Reel (TR)
Part Status Active
Technology Standard
Current - Average Rectified (Io) 250mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 1 µA @ 75 V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Manufacturer Good-Ark Semiconductor
Win Source Part Number WS1324261-BAS516
Ultra Librarian 3D Model Ultra Librarian BAS516 CAD Model

Description

Diode 75 V 250mA Surface Mount SOD-523

You May Also Be Interested in

GOOD-ARK Electronics
DIODE, SWITCHING, 250MA, 75V, SO
Lowest to $0.0288
ECAD model for BAS516
Vishay
DIODE STANDARD 75V 150MA SOD323
Need more? Email Us
ECAD model for 1N4148WS-HE3_A-08
Infineon Technologies
IGBT MOD 600V 25A 71.5W MOD
Need more? Email Us
ECAD model for FS20R06VE3BOMA1
NXP / Nexperia
IC
Need more? Email Us
ECAD model for BCX53-16-QX
ON Semiconductor
IGBT FIELD STOP 1200V 70A TO-247
Need more? Email Us
ECAD model for FGHL40T120SWD
Diotec Semiconductor AG
BRIDGE RECT 1P 250V 1A 4-SO-DIL
Need more? Email Us
ECAD model for B125S-SLIM
Siliconix
MOSFET N-CH 30V 9A PPAK SO-8
Lowest to $0.5068
ECAD model for SIRA18DDP-T1-GE3
General Semiconductor
DIODE ZENER 10V 500MW DO204AH
Lowest to $0.0632
ECAD model for 1N5240B-TR
ON Semiconductor
DIODE ZENER 13V 3W SMB
Lowest to $0.1240
ECAD model for 1SMB5928BT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0288 $50.1120
3,705+ $0.0270 $100.0350
5,770+ $0.0260 $150.0200
8,265+ $0.0242 $200.0130
10,730+ $0.0233 $250.0090
13,395+ $0.0224 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 300,000 pieces
MOQ: 1740 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention