Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176761-AM27C020-150JC
Popularity Low
Supply and Demand Status Limited
Family Name AM27C020
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C020-150JC CAD Model

Description

AM27C020-150JC

The AM27C020-150JC is a CMOS EPROM offering substantial storage capacity and rapid data access. Built to withstand rigorous operational demands, it's tailored for high-speed environments demanding quick retrieval times of 150ns.

Applications and Projects:

  • Digital signal processing
  • Medical devices
  • Telecommunications
  • Networking equipment
  • Automotive electronics

Features and Benefits:

  • High-Speed Performance: Designed for quick 150ns access time, enhancing system efficiency.
  • Robust Temperature Tolerance: Performs reliably from -40°C to +85°C, suitable for demanding conditions.
  • Reliability: Ensures data integrity with long-term retention and high durability over numerous cycles.
  • Broad Compatibility: Fits seamlessly with various microcontroller systems due to its standard pin configuration.

Additional Details:

The AM27C020-150JC provides a robust solution for demanding applications with its large 2-megabit capacity and reliable CMOS technology, ensuring consistency across data-heavy processes.

You May Also Be Interested in

Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C256B-12C6
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512R-20RC
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.8660
ECAD model for M27C1001-70F1
Others
512K-Bit CMOS EPROM (64K x 8)
Need more? Email Us
ECAD model for 27C512-15FA
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 100ns 32-Pin PLCC Tube / IC OTP 256KBIT 100NS 32PLCC
Lowest to $21.8400
ECAD model for M27C256B-10C6
Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention