EN
  • EN
  • DE

M27C512-45XF1

Part No M27C512-45XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description 512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 45ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
RoHS State Request Verification
Win Source Part Number 1210146-M27C512-45XF1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M27C512
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M27C512-45XF1 CAD Model

Description

The M27C512-45XF1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, STMicroelectronics. This integrated circuit is designed to offer a reliable storage solution for applications that require data retention without power, with the added flexibility of being able to reprogram the memory as needs evolve.

With an access time of 45ns, the M27C512-45XF1 delivers swift performance that is suitable for time-critical applications. This component is organized as 64K by 8 bits, which provides a significant amount of storage capacity for firmware, boot code, or configuration data that needs to be preserved across power cycles.

Key Features

  • Memory Size: 512 Kbit (64K x 8)
  • Access Time: 45ns, enabling fast read operations.
  • Single 5V Power Supply: Simplifies power management within the system.
  • Programmable Chip Enable and Output Enable: Provides control over memory access and minimizes power consumption.
  • Low Power Consumption: Features standby and active modes to optimize power usage.
  • Extended Temperature Range: Suitable for industrial applications with operating temperatures from -40°C to +85°C.
  • Programming Voltage: 12.75V ± 0.25V
  • Package: Offered in a 28-pin CERDIP (Ceramic Dual In-line Package) for robustness and reliability.

Applications

The M27C512-45XF1 is versatile and can be used across various applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and servers
  • Telecommunications
  • Automotive electronics
  • Industrial control systems

Overall, the M27C512-45XF1 from STMicroelectronics is an excellent choice for designers looking for a robust, non-volatile memory solution with quick access times and a proven track record in a wide array of applications. Its reprogrammable nature and low power consumption make it an economical and environmentally friendly option for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
Atmel
IC OTP 256KBIT 70NS 32PLCC / EPROM OTP 256K-bit 32K x 8 70ns 32-Pin PLCC Tube
Lowest to $4.7519
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess