EN
  • EN
  • DE

AT27BV010-15TC

Part No AT27BV010-15TC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 1MBIT 150NS 32TSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP-I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 32-TSOP
Win Source Part Number 768919-AT27BV010-15TC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27BV010
Introduction Date June 06, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27BV010-15TC CAD Model

Description

Microchip Technology AT27BV010-15TC Overview

The AT27BV010-15TC from Microchip Technology is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a storage capacity of 1 Megabit. It is designed for use in a wide range of applications, including embedded systems, telecommunications, and industrial control systems.

Key Features

  • Memory Capacity: The AT27BV010-15TC offers 1Mbit of memory, providing ample space for firmware, boot code, or data storage.
  • Access Time: With a fast access time of 150 nanoseconds, this EEPROM enables quick data retrieval, enhancing overall system performance.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and contributing to power efficiency.
  • Package: The device is housed in a 32-lead Thin Small Outline Package (TSOP), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Endurance: The EEPROM boasts a high endurance with a minimum of 10,000 write cycles, ensuring data integrity and longevity of the device.

Applications

The AT27BV010-15TC is versatile and can be used in various applications, such as:

  • Embedded systems requiring non-volatile memory storage
  • Telecommunication infrastructure equipment
  • Industrial control systems with firmware storage needs
  • Consumer electronics that require configuration data storage
  • Automotive electronics with high-reliability memory requirements

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT27BV010-15TC EEPROM is backed by Microchip's robust technical support and service, ensuring that customers receive assistance throughout the product's lifecycle. Whether it's for prototyping or mass production, the AT27BV010-15TC is an excellent choice for designers looking for a reliable and efficient memory solution.

You May Also Be Interested in

Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 32MBIT 100NS 42CDIP
Lowest to $10.4453
Macronix
2M-BIT [256Kx8/128x16] CMOS EPROM
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 64KBIT 200NS 28CDIP
Lowest to $4.7584
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Need more? Email Us
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess