EN
  • EN
  • DE

PDB-C154SM

Part No PDB-C154SM
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 660NM 1210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Advanced Photonix, Inc.
Package Tape & Reel
Product Status Active
Wavelength 660nm
Color - Enhanced Red
Spectral Range 400nm ~ 1100nm
Diode Type PIN
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 2nA
Active Area 2.10mm²
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 80°C
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric)
Base Product Number PDB-C154
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 653875-PDB-C154SM
Ultra Librarian 3D Model Ultra Librarian PDB-C154SM CAD Model

Description

The 653875-PDB-C154SM is a photodiode sensor that falls under the category of Optical Sensors.

  • Response Time: 10ns
  • Maximum Reverse Voltage: 32 V
  • Viewing Angle: 120 degrees
  • Wavelength: 660nm
  • Color Enhancement: Red
  • Spectral Range: 400nm to 1100nm
  • Manufacturer: Advanced Photonix

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4287
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
New Japan Radio
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9491 $61.6915
150+ $0.7789 $116.8350
230+ $0.7544 $173.5120
320+ $0.7301 $233.6320
410+ $0.7059 $289.4190
550+ $0.6327 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess