EN
  • EN
  • DE

VEMD2520X01

Part No VEMD2520X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Wavelength 900nm
Spectral Range 350nm ~ 1120nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 1nA
Active Area 0.23mm²
Viewing Angle 70°
Temperature Range - Operating -40°C ~ 100°C
Mounting Surface Mount
Case / Package 2-SMD, Yoke Bend
Base Product Number VEMD2520
RoHS Status ROHS3 Compliant
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.49.1050
Other Part Number VEMD2520X01DKR,VEMD2520X01TR,VEMD2520X01-ND,VEMD2520X01CT
Standard Package 6,000
Win Source Part Number 1336665-VEMD2520X01
Ultra Librarian 3D Model Ultra Librarian VEMD2520X01 CAD Model

Description

The Vishay Semiconductor Opto Division VEMD2520X01 is a PIN diode that is used in optical sensors to detect high-speed changes in light intensity.

  • Applications: Optical Sensors
  • Response Time: 100ns
  • Mounting Type: Surface Mount
  • Package: 2-SMD Yoke Bend
  • Maximum DC Reverse Voltage: 60V
  • Spectral Range: 350nm to 1120nm
  • Active Area: 0.23mm²
  • Operating Temperature: -40°C to 100°C
  • ROHS3 Compliant: Yes

You May Also Be Interested in

LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Lowest to $0.7283
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
NJR Corporation/NJRC
Need more? Email Us
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
LITE-ON Technology
SENSOR PHOTODIODE 940NM 1206
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $4.5960
Everlight Electronics Co Ltd
Through Hole,4.5x5.7x2.25mm Photodiodes RoHS
Lowest to $0.0437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3861 $50.1930
320+ $0.3168 $101.3760
490+ $0.3069 $150.3810
675+ $0.2970 $200.4750
875+ $0.2871 $251.2125
1,170+ $0.2574 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,814 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess