EN
  • EN
  • DE

ALD1103PBL

Part No ALD1103PBL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 2N/2P-CH 10.6V 14PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 2 N and 2 P-Channel Matched Pair
Drain to Source Voltage (Vdss) 10.6V
Current - Continuous Drain (Id) @ 25°C 40mA, 16mA
Rds On (Max) @ Id, Vgs 75Ohm @ 5V
Vgs(th) (Max) @ Id 1V @ 10µA
Input Capacitance (Ciss) (Max) @ Vds 10pF @ 5V
Power - Max 500mW
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494979-ALD1103PBL
Ultra Librarian 3D Model Ultra Librarian ALD1103PBL CAD Model

Description

N

You May Also Be Interested in

Cree/Wolfspeed
MOSFET 2N-CH 1200V 193A MODULE
Need more? Email Us
Central Semiconductor Corp
MOSFET 2P-CH 30V 4.2A TLM832DS
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N-CH 10.6V 8PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2P-CH 40V 4A 8SO
Lowest to $1.1642
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14SOIC
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us
Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14PDIP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 100V SOT523
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess