EN
  • EN
  • DE

QSE773E3R0

Part No QSE773E3R0
Manufacturer ON Semiconductor
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 940NM RADIAL / Photodiode 940nm 50ns 120° Radial, Side View
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Manufacturer onsemi
Packaging Reel - TR
Wavelength 940nm
Diode Type PIN
Response Time 50ns
Voltage - DC Reverse (Vr) (Max) 32 V
Current - Dark (Typ) 30nA
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole, Right Angle
Case / Package Radial, Side View
Base Product Number QSE773
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Part Number QSE773E3R0CT,QSE773E3R0TR,QSE773E3R0DKR,QSE773E3R0DKR-ND,FAIFSCQSE773E3R0,2156-QSE773E3R0-OS,QSE773E3R0DKRINACTIVE,QSE773E3R0-ND
Standard Package 1,000
Win Source Part Number 1336637-QSE773E3R0
Ultra Librarian 3D Model Ultra Librarian QSE773E3R0 CAD Model

Description

ON Semiconductor QSE773E3R0: A High-Performance Silicon Phototransistor

The ON Semiconductor QSE773E3R0 is a versatile and high-quality silicon NPN phototransistor designed to meet the demanding requirements of a wide range of applications. Encased in a miniature side-looking, black plastic package, this phototransistor offers exceptional sensitivity to visible and near-infrared light, making it an ideal choice for optical sensing and detection tasks.

With its compact form factor, the QSE773E3R0 is perfect for applications where space is at a premium, yet high performance is essential. Its side-looking package allows for easy integration into various electronic assemblies, including those where direct light incidence is not possible.

Key Features

  • High Responsivity: The QSE773E3R0 phototransistor has a peak wavelength of responsivity at 880 nm, ensuring high sensitivity to infrared light.
  • Wide Spectral Range: It is responsive over a broad range of the light spectrum, which includes both visible and near-infrared regions.
  • Daylight Blocking Filter: The device includes an integral daylight blocking filter, which significantly reduces the phototransistor's sensitivity to natural daylight, enhancing performance in artificial light control systems.
  • Fast Response Time: The phototransistor's fast response time makes it suitable for high-speed applications, providing quick and accurate detection.
  • Miniature Package: Its small, side-looking package is ideal for space-constrained applications and allows for versatile mounting options.

Applications

The QSE773E3R0 is used in a variety of applications, including:

  • Optoelectronic scanning and detection systems
  • Automatic door sensors
  • Industrial automation and safety systems
  • Optical switches
  • Optical encoders
  • Light barriers and object detection

ON Semiconductor's QSE773E3R0 is a reliable and efficient solution for designers looking to incorporate light sensing capabilities into their systems. Its robust design and high sensitivity to light make it a go-to component for developers requiring precise and dependable phototransistors.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Lite-On Inc.
Photodiode PIN Chip 875nm 0.5A/W Sensitivity 2-Pin SMT / PHOTODIODE IR 2X2MM DOME ZBEND
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 880NM 2SMD
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7076 $53.0700
175+ $0.5806 $101.6050
270+ $0.5624 $151.8480
370+ $0.5443 $201.3910
480+ $0.5261 $252.5280
640+ $0.4717 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,979 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess