EN
  • EN
  • DE

PD410PI

Part No PD410PI
Manufacturer Sharp Microelectronics
Catalog Optical Sensors - Photodiodes
Description High Speed Photodiode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 271297-PD410PI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD410PI CAD Model

Description

The PD410PI is a photovoltaic MOSFET driver manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between the control circuit and the power circuit, making it suitable for various industrial and consumer applications.

Applications

  • Solid State Relays (SSRs): Used as a driver for SSRs, enabling remote switching of AC or DC loads.
  • Industrial Control Systems: Employed in industrial automation equipment for driving power MOSFETs and IGBTs.
  • Lighting Control: Used in lighting control systems for dimming and switching applications.
  • Motor Control: Used as a driver for motor control circuits, providing electrical isolation and control of power transistors.
  • Power Supplies: Used in power supply circuits for driving power MOSFETs and IGBTs.

Features

  • Photovoltaic Isolation: Provides high isolation voltage between the input and output, ensuring safety and preventing ground loops.
  • High Output Voltage: Delivers sufficient voltage to drive power MOSFETs and IGBTs directly.
  • Fast Switching Speed: Enables rapid switching of power transistors, improving efficiency and reducing switching losses.
  • Low Input Current: Requires minimal input current for activation, making it compatible with various control circuits.
  • Compact Package: Available in a small package size, saving board space and allowing for high-density designs.

Benefits

  • Enhanced Safety: Provides electrical isolation, protecting control circuits from high-voltage power circuits.
  • Improved Efficiency: Facilitates fast switching speeds, reducing switching losses and improving overall efficiency.
  • Simplified Design: Enables direct driving of power MOSFETs and IGBTs, simplifying circuit design and reducing component count.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
  • Reduced Noise: Minimizes electrical noise and interference, improving system stability and reliability.

Additional Details

The PD410PI typically operates with an input voltage range suitable for standard logic levels. The output voltage is designed to exceed the gate threshold voltage requirements of most common power MOSFETs and IGBTs. It is available in various package options, including surface-mount and through-hole packages. Detailed specifications regarding isolation voltage, switching speed, and output current can be found in the Sharp Microelectronics datasheet for the PD410PI.

You May Also Be Interested in

Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components Photodiode
Lowest to $0.2610
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
NJR Corporation/NJRC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Vishay
Photodiode PIN Chip 950nm 2-Pin SMD Photodiode PIN Chip 950nm 2-Pin SMD
Need more? Email Us
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0009 $60.0540
145+ $0.8214 $119.1030
220+ $0.7957 $175.0540
300+ $0.7701 $231.0300
390+ $0.7443 $290.2770
520+ $0.6674 $347.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess