EN
  • EN
  • DE

PDB-C171SM

Part No PDB-C171SM
Manufacturer Advanced Photonix, Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Advanced Photonix
Package Tape & Reel
Wavelength 660nm
Color - Enhanced Blue
Spectral Range 400nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 7.67mm2
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 80°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Base Product Number PDB-C171
Standard Package 1,500
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1337704-PDB-C171SM
Ultra Librarian 3D Model Ultra Librarian PDB-C171SM CAD Model

Description

The PDB-C171SM is a PIN photodiode from Advanced Photonix.

  • Application: Optical sensing applications
  • Response Time: 100ns
  • Viewing Angle: 130°
  • Spectral Range: 400nm to 1050nm
  • Color: Blue Enhanced
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 80°C
  • Voltage Rating: 60V
  • MSL Level: 4 (72 Hours)
  • ECCN: EAR99

You May Also Be Interested in

Vishay
PHOTODIODE 440 TO 700 NM / Photodiode 550nm 70ns 130° 4-SMD, No Lead Exposed Pad
Lowest to $1.0949
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7705
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
Lite-On Inc.
SENSOR PHOTODIODE 900NM RADIAL
Lowest to $0.2691
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
Rohm Semiconductor
SENSOR PHOTODIODE 940NM 2SMD / Surface mount type photo diode
Lowest to $0.2482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess