EN
  • EN
  • DE

CS0805-27NJ-S

Part No CS0805-27NJ-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107484-CS0805-27NJ-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS0805-27NJ-S CAD Model

Description

The CS0805-27NJ-S is a surface mount multilayer ceramic inductor manufactured by Chilisin. This inductor is designed for high-frequency applications where small size and high performance are critical.

Applications

  • RF circuits: Impedance matching, filtering, and tuning in radio frequency applications.
  • Mobile communication devices: Used in smartphones, tablets, and other wireless devices.
  • Bluetooth devices: Filtering and impedance matching in Bluetooth modules.
  • Wireless LAN (WLAN) applications: Filtering and tuning in WLAN circuits.
  • High-frequency filters: Used in various types of high-frequency filters.

Features

  • 0805 Package Size: Small size (0.8mm x 0.5mm) for high-density mounting.
  • Multilayer Ceramic Construction: Provides high Q factor and excellent stability.
  • 27nH Inductance: Specified inductance value for circuit design.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Self-Resonant Frequency: Ensures optimal performance at high frequencies.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Space Saving: Small size allows for dense circuit layouts.
  • High Performance: High Q factor ensures efficient signal transmission.
  • Stable Performance: Multilayer ceramic construction provides excellent stability over temperature and frequency.
  • Easy Assembly: SMT design simplifies manufacturing.
  • Reliable Operation: Robust construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures environmental safety.

Additional Details

The CS0805-27NJ-S inductor is characterized by its high self-resonant frequency and low DC resistance. Chilisin provides detailed specifications, including Q factor, self-resonant frequency, and DC resistance, to support designers in integrating this inductor into their circuits. The inductor is commonly used in a wide range of high-frequency applications where small size and high performance are critical factors.

You May Also Be Interested in

Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0741
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
CT Micro International Corporation
Lowest to $0.1571
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
NXP / Nexperia
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
Rohm Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess